location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS820de Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS820de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21K4147
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646646451 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 21K4147 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CS820de Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 57 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB Built-in processor 1330 MHz
Long product name Lexmark CS820de Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark CS820de Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3" Touch, Colour, 1200x1200 dpi, Duplex, Rj-45, USB Type B, 2x USB 2.0 Type A, 1024MB, TEC 3.3kWh
More>>>
Lexmark CS820de Colour 1200 x 1200 DPI A4:
The official description of Lexmark CS820de Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Production-level performance and professional color quality

The Lexmark CS820de color printer brings production-level performance and quality to the office, with the most advanced imaging technology available.

Quad core power

A 1.33 GHz quad core processor with 1 GB of standard memory gives the CS820 Series a powerful print controller.

Professional color

Professional color features include ultra-sharp 4800 Color Quality, PANTONE® calibration and spot color replacement for repeatable color accuracy even with critical corporate identity elements.

eSF flexibility

Lexmark-exclusive Embedded Solutions Framework (eSF) makes the printer programmable to meet the needs of each customer and industry. Several software solutions are included, and more can be added.

Advanced media handling

Expand your output capabilities with standard input capacity of up to 650 pages (expandable to 4500), an optional inline staple finisher, and the broadest media weight range possible--from tissue-thin paper to thick card stock.

Multi-touch screen

The CS820 Series’ 4.3-inch color touch screen features an ultra-smooth surface that can be activated by almost anything, including pens, fingertips or nails--without pressure or direct skin contact.

Environmental responsibility

Save money, paper, and energy with efficient power management, automatic ColorSaver toner usage reduction, default duplex printing, and low per-page carbon footprint.

Short summary description Lexmark CS820de Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark CS820de Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS820de, Laser, Colour, 1200 x 1200 DPI, A4, 57 ppm, Duplex printing

Long summary description Lexmark CS820de Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS820de Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS820de. Print technology: Laser, Colour. Number of print cartridges: 5, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 57 ppm, Duplex printing. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
57 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
57 ppm
Duplex print speed (black, normal quality, A4/US Letter)
57 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
2500 - 25000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
5
Page description languages *
HTML Direct Image Space, Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Average cartridge yield (black)
8000 pages
Average cartridge yield (CMY)
8000 pages
Maximum cartridge yield (black)
33000 pages
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Index card, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Photo paper sizes (imperial)
4x6"
Paper tray media weight
60 - 176 g/m²
Multi-Purpose Tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
3
USB connector
USB Type-A / USB Type-B
Number of expansion slots
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
1024 MB
Maximum internal memory
3072 MB
Performance
Built-in processor
Yes
Processor frequency
1330 MHz
Processor cores
4
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
57 dB
Sound pressure level (quiet mode)
52 dB
Noise level (idle)
14 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT
Power
Power consumption (printing) *
800 W
Power consumption (ready)
80 W
Power consumption (standby)
2.9 W
Power consumption (PowerSave)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
3.3 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 21, Fedora 22, Linpus Lite 2.1, Linux Mint 13, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Linux Mint Debian Edition 2 (LMDE 2), PCLinuxOS 2014.12, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04, openSUSE 13.1, openSUSE 13.2, openSUSE Tumbleweed
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, SUSE Linux Enterprise Server 12, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
IBM AIX 6.1, IBM AIX 7.1, Novell NetWare 6.x, Novell Open Enterprise Server, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
558.8 mm
Depth
523.2 mm
Height
536.5 mm
Weight
62.1 kg
Packaging data
Package width
700 mm
Package depth
760 mm
Package height
834.9 mm
Package weight
74.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (CMY)
8000 pages
Manual
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Other features
Supported protocols
LPR/LPD Direct IP (Port 9100) Enhanced IP (Port 9400) Secure IP (Port 96xx) FTP, TFTP ThinPrint .print integration Telnet IPP 1.0, 1.1, 2.0 Microsoft Web Services WSD Pull Printing
Brand Image Product code Product Stock Price from
Lexmark CS820de Colour 1200 x 1200 DPI A4 Lexmark CS820de Colour 1200 x 1200 DPI A4
(show image)
21K0103 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS725de Colour 1200 x 1200 DPI A4 Lexmark CS725de Colour 1200 x 1200 DPI A4
(show image)
40C1554 CS725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS720de Colour 1200 x 1200 DPI A4 Lexmark CS720de Colour 1200 x 1200 DPI A4
(show image)
40C1549 CS720de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS812dn 1200 x 1200 DPI A4 Lexmark MS812dn 1200 x 1200 DPI A4
(show image)
40G2527 MS812dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS810dn 1200 x 1200 DPI A4 Lexmark MS810dn 1200 x 1200 DPI A4
(show image)
40G2525 MS810dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS811dn 1200 x 1200 DPI A4 Lexmark MS811dn 1200 x 1200 DPI A4
(show image)
40G2526 MS811dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS312dn 1200 x 1200 DPI A4 Lexmark MS312dn 1200 x 1200 DPI A4
(show image)
35S4663 MS312dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS610dn 1200 x 1200 DPI A4 Lexmark MS610dn 1200 x 1200 DPI A4
(show image)
35S4670 MS610dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS310dn Colour 1200 x 1200 DPI A4 Lexmark CS310dn Colour 1200 x 1200 DPI A4
(show image)
28C0181 CS310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS415dn 1200 x 1200 DPI A4 Lexmark MS415dn 1200 x 1200 DPI A4
(show image)
35S4664 MS415dn 0.00
(excl. VAT)
0 (incl. VAT)