location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media keyboard PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967560-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Media keyboard PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - QWERTY
  • - Black
Long product name Logitech Media keyboard PS/2 QWERTY Black :
The long product name of Logitech Media keyboard PS/2 QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Keyboard PS2 Black
More>>>
Logitech Media keyboard PS/2 QWERTY Black:
The official description of Logitech Media keyboard PS/2 QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech media keyboard offers a truly inspired design that makes accomplishing your tasks easier and more enjoyable. Convenient music, Internet, and navigational controls are cleanly blended into its streamlined style, and the keyboard is spill-resistant, too. Get the comfort, simplicity, and convenience you want—while going far beyond the ordinary.

- Outstanding comfort. Logitech´s Zero-Degree Tilt™ design creates a remarkably enjoyable typing feel and comfort level.
- Elegant, inviting controls. Easily accessible one-touch controls are set flush with the keyboard surface.
- Spill-resistant design. Protects your keyboard from accidental drips or splashes, allowing liquids to pass through.
- Go back to the previous web page, or close an application, with convenient left-hand controls.
- One-touch controls for music or video playback are easily within reach.
- Handy mute button lets you quickly silence audio to attend to tasks.
- Instantly launch your Internet home page, open e-mail, or start your onscreen calculator.
- F-keys are easily programmable. Set them to open an application, an often-used file or folder, or favorite web page.

Short summary description Logitech Media keyboard PS/2 QWERTY Black:
This short summary of the Logitech Media keyboard PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Keyboard, Wired, PS/2, QWERTY, Black

Long summary description Logitech Media keyboard PS/2 QWERTY Black:
This is an auto-generated long summary of Logitech Media keyboard PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Logitech Media Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTY
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
IBM CD-ROM
Other features
Compatibility
IBM PC
Compatible operating systems
Windows 98, 98SE, 2000, Me, XP
I/O ports
PS/2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:03
Uk has collected 1 expert review for Logitech Media keyboard PS/2 QWERTY Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecentral.com
Updated:
2011-10-03 23:30:03
You change your toothbrush. You change your tires. You even retire a favorite easy chair when one too many springs poke through the stuffing. But have you changed your PCs keyboard? You know, that battered old thing with years worth of crumbs and cof...
0%
Brand Image Product code Product Stock Price from
Logitech G11 gaming US International keyboard USB Logitech G11 gaming US International keyboard USB
(show image)
967929-0100 G11 gaming keyboard US International 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet Navigator™ keyboard USB + PS/2 Logitech Internet Navigator™ keyboard USB + PS/2
(show image)
967448-0100/1100 Internet Navigator™ Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black
(show image)
967576-0100 Office Cordless Desktop 2.4 GHz 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Comfort Duo™ keyboard RF Wireless Logitech Cordless Comfort Duo™ keyboard RF Wireless
(show image)
967231-0100 Cordless Comfort Duo™ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)