location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA2360 speaker set 44 W 2.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA2360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA2360/00 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPA2360 speaker set 44 W 2.1 channels 6 W :
The long product name of Philips SPA2360 speaker set 44 W 2.1 channels 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Speakers 2.1
More>>>
Philips SPA2360 speaker set 44 W 2.1 channels 6 W:
The official description of Philips SPA2360 speaker set 44 W 2.1 channels 6 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let us entertain you

We're perfect for music, voice and soundtracks. We'll bring life to the sound from your notebook, PC or MP3 player and you'll love our bigger sound output and enhanced sound performance, contemporary design and handy wired volume control.

Listen with pleasure
- Crisp and clear vocals
- 44 W output power
- Great dynamic bass

Really easy
- Cable length can be variable
- Convenient wired volume and power control

We can play with any media
- Enjoy music, games, movies and online videos
- We work with MAC and PC

Short summary description Philips SPA2360 speaker set 44 W 2.1 channels 6 W:
This short summary of the Philips SPA2360 speaker set 44 W 2.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA2360, 2.1 channels, 44 W, 6 W, 10 W, 10.2 cm (4"), 351 mm

Long summary description Philips SPA2360 speaker set 44 W 2.1 channels 6 W:
This is an auto-generated long summary of Philips SPA2360 speaker set 44 W 2.1 channels 6 W based on the first three specs of the first five spec groups.

Philips SPA2360. Audio output channels: 2.1 channels, RMS rated power: 44 W. Satellite speakers RMS power: 6 W. Subwoofer RMS power: 10 W, Subwoofer driver diameter (imperial): 10.2 cm (4"). Master (outer) case width: 351 mm, Master (outer) case length: 400 mm, Master (outer) case height: 305 mm. Package width: 337 mm, Package height: 289 mm

Performance
RMS rated power *
44 W
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
6 W
Subwoofer
Subwoofer RMS power
10 W
Subwoofer driver diameter (imperial)
10.2 cm (4")
Technical details
Gross weight of outer carton
8.7 kg
Packaging tare weight
0.6 kg
Technical details
Satellite speaker driver diameter
6.35 cm (2.5")
Tare weight outer carton
1.9 kg
Package weight
4 kg
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
351 mm
Master (outer) case length
400 mm
Master (outer) case height
305 mm
Packaging data
Package width
337 mm
Package height
289 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:50:12
Uk has collected 1 expert review for Philips SPA2360 speaker set 44 W 2.1 channels 6 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips Multi-media Speaker 2.1 SPA2300/05 speaker set 2.1 channels 3.5 W Philips Multi-media Speaker 2.1 SPA2300/05 speaker set 2.1 channels 3.5 W
(show image)
125081 Multi-media Speaker 2.1 SPA2300/05