location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7609WU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-25262
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:40:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3850 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200)
  • - Screen size compatibility: 530.9 - 7645.4 mm (20.9 - 301")
  • - 5 W
  • - 454 W
More>>>
Short summary description DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200):
This short summary of the DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 7609WU, 3850 ANSI lumens, DLP, WUXGA (1920x1200), 530.9 - 7645.4 mm (20.9 - 301"), 1 - 12 m, 85%

Long summary description DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200):
This is an auto-generated long summary of DELL 7609WU data projector 3850 ANSI lumens DLP WUXGA (1920x1200) based on the first three specs of the first five spec groups.

DELL 7609WU. Projector brightness: 3850 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 39.12 - 46.94 mm. Serial interface type: RS-232. Certification: FCC, CE, VCCI, UL, cUL, Nemko-GS, ICES-003, C-Tick, GOST, NOM, SABS, SASO, PSE

Projector
Screen size compatibility *
530.9 - 7645.4 mm (20.9 - 301")
Projection distance
1 - 12 m
Projector brightness *
3850 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Uniformity
85%
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
300 W
Lens system
Focal length range
39.12 - 46.94 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
AC (power) in
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Certification
FCC, CE, VCCI, UL, cUL, Nemko-GS, ICES-003, C-Tick, GOST, NOM, SABS, SASO, PSE
Multimedia
RMS rated power
5 W
Number of built-in speakers
2
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
454 W
Power consumption (economy mode)
405 W
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
6.08 kg
Packaging content
Remote control included *
Yes
Cables included
DisplayPort, VGA
Other features
Audio input
Yes
Audio output
Yes
Dimensions (WxDxH)
432 x 135 x 290 mm
Power requirements
AC90-264 50/60Hz
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)