Digitus logo

Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46813
Info modified on:
29 Sept 2024, 15:33:31
Bullet Points Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails:
  • - for fixed installation on the front 483 mm (19“) profile rails
  • - extendible, with handle
  • - sturdy, perforated steel sheet
  • - incl. fixing material
  • - 2-point fixing (front 19" profile rails)
Long product name Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails:

2U extendib. shelf for cabinets from 450 mm depth 88x483x352 mm, up to 30 kg, grey (RAL 7035)

Short summary description Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails:

Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails, Rack shelf, Grey, Steel, 30 kg, 2U, 19"

Long summary description Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails:

Digitus Extendible Shelf for fixed mounting on front 483 mm (19") profile rails. Type: Rack shelf, Product colour: Grey, Housing material: Steel. Size (imperial): 48.3 cm (19"), Width: 483 mm, Depth: 367 mm. Quantity per pack: 1 pc(s), Package width: 490 mm, Package depth: 420 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.