location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-932C wireless router 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-932C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-932C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWR-932C wireless router 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable router Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - SIM card slot
  • - USB port
Long product name D-Link DWR-932C wireless router 4G Black :
The long product name of D-Link DWR-932C wireless router 4G Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4G/LTE, 150 Mbps, WPA/WPA2, DL MIMO (1x2), 802.11n/g/b, 6-pin USIM, Micro-SD, 2000 mAh Li-ion, 100 g
More>>>
D-Link DWR-932C wireless router 4G Black:
The official description of D-Link DWR-932C wireless router 4G Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DWR-932C 4G/LTE Mobile Router is a 4G/LTE Cat4 high speed broadband wireless WAN (WWAN) to Wi-Fi mobile hotspot. The DWR-932C uses a 4G Internet connection to give you an easy-to-set-up Wi-Fi network anywhere you need one. Instead of limiting your mobile Internet connection to a single device through a USB dongle, theDWR-932C allows you to create aWi-Fi hotspot to share your connection. The convenient size means you can share your connection anywhere; use it in a cafe to send e-mail while your friend reads the news, or at the airport so you and your coworkers can work while waiting for your plane.

Connect Anywhere
Simply insert your data-enabled SIM card to set up your very own mobile Wi-Fi network. The DWR-932C is perfect for when you need to quickly set up an impromptu network; it’s ideal for business trips when you need to share an Internet connection with everybody during a meeting, or use it for travel, allowing you to provide all your travel companions with Internet access.

Security Features to KeepYour Network Safe
TheDWR-932C 4G/LTE Mobile Routeris easy-to-use and includes a host ofsecurity features.The built-in firewall keeps connected computers and other devices safe from Internet intrusions, while WPA security encryption prevents unauthorized usersfrom connecting to your network. Wi-Fi Protected Setup (WPS) helps you to create a secure wireless network, and add new devices with just the touch of a button, getting you securely connected in no time.

Flexible Usage
The DWR-932C 4G/LTE Mobile Router gives you instant connectivity, all in a powerful yet portable device, that fits easily into your pocket. The rechargeable 2000 mAh Li-on battery allows you to stay connected for long periods of time, and it’s plug-and-play with no complicated software to install. Getting online with the DWR-932C 4G/LTE Mobile Router is quick, easy, and convenient.

Connectivity
- Uses a USIM card to connect to the Internet
- Compatible with 802.11n/g/b wireless devices
- Micro-USB port for easy charging

Portability
- Up to five hour of battery in one charge so you stay connected longer
- Supports up to 10 WiFi clients
- Small size lets you drop it in a purse or pocket and take it wherever you go

Security
- WPA/WPA2 Wi-Fi security protocols provide the latest in wireless security
- Wi-Fi Protected Setup (WPS) for one-touch secure setup with other devices

Short summary description D-Link DWR-932C wireless router 4G Black:
This short summary of the D-Link DWR-932C wireless router 4G Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-932C, Wi-Fi 4 (802.11n), 3G, 4G, 4G, Black, Portable router

Long summary description D-Link DWR-932C wireless router 4G Black:
This is an auto-generated long summary of D-Link DWR-932C wireless router 4G Black based on the first three specs of the first five spec groups.

D-Link DWR-932C. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: HSDPA, HSUPA, UMTS. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Security algorithms: WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP

WAN connection
Ethernet WAN *
No
DSL WAN *
No
SIM card slot *
Yes
3G/4G USB modem compatibility *
No
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
No
Ethernet LAN interface type *
Not available
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
2G standards
Edge, GPRS, GSM
3G standards
HSDPA, HSUPA, UMTS
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
900, 2100 MHz
4G bands supported
800, 900, 1800, 2100, 2600 MHz
Ports & interfaces
USB port *
Yes
Memory card slot(s)
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Management features
WPS push button
Yes
Security
Security algorithms
WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
Security
Firewall
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
LED indicators
Power, WLAN
On/off switch
Yes
Product type *
Portable router
Antenna
Antenna design *
Internal
Features
Safety
WPA/WPA2 PSK Auto (TKIP/AES)
Certification
CE, RoHS
Power
Power source type *
Battery, USB
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2000 mAh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
105 mm
Depth
65 mm
Height
16 mm
Weight
100 g
Other features
Input voltage
5 V
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:33:16
Uk has collected 7 expert reviews for D-Link DWR-932C wireless router 4G Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)