Freecom logo

Freecom HDD 80GB FHD-1 external hard drive 5400 RPM USB 2.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21357
Info modified on:
04 Apr 2019, 04:03:27
Warranty:
2 years
Long product name Freecom HDD 80GB FHD-1 external hard drive 5400 RPM USB 2.0:

Freecom FHD-1 external USB 2.0 hard drive

Freecom HDD 80GB FHD-1 external hard drive 5400 RPM USB 2.0:

• Fast, low noise hard drive with one button data-synchronization
• The easiest way to add and manage extra storage capacity to your
computer
• Hot swappable, no need to turn off your computer
• No device ID's or terminations to worry about
• One button data-synchronization
• High quality, sleek design, only 186 x 112 x 47mm, easy to take
with you
• Two years manufacturers warranty, free helpdesk support
Designed for:
• Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive
• File sharing; share all your important data between computers
and networks
• Backup; protect all your data against calamity, human errors and
virus infections
• Archiving; archive all your data and lock up drive for extra data
security
• Installations; copy all your software on multiple PCs

Short summary description Freecom HDD 80GB FHD-1 external hard drive 5400 RPM USB 2.0:

Freecom HDD 80GB FHD-1, 80 GB, 2.0, 5400 RPM

Long summary description Freecom HDD 80GB FHD-1 external hard drive 5400 RPM USB 2.0:

Freecom HDD 80GB FHD-1. HDD capacity: 80 GB. USB version: 2.0. HDD speed: 5400 RPM

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.