location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#43XL Colour Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18YX143B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646062213 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow :
The long product name of Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#43XL Colour Print Cartridge
More>>>
Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow:
The official description of Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark 43XL color print cartridge contains evercolor™2 ink; its unique pigment based formulation combines exceptional resilience with improved archivability.

VIBRANT, RESILIENT RESULTS!
The unique pigment based formulation of evercolor™2 ink combines exceptional resilience with improved archivability.

FADE RESISTANT
When evercolor™2 ink is printed on Lexmark PerfectFinish™ photo paper, photos can last up to 100 years in normal display conditions or stored in albums.

WATER RESISTANT
With water-resistant ink your prints stay intact even if they get wet.

USES
From presentations to special occasion photos, evercolor™2 ink achieves vibrant, resilient results.

Compatibilities: X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, P350, Z1520.

Short summary description Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow:
This short summary of the Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #43XL Colour Print Cartridge, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow:
This is an auto-generated long summary of Lexmark #43XL Colour Print Cartridge ink cartridge Original Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark #43XL Colour Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, P350, Z1520
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Magenta, Yellow
Colour
Yes
Printing material shelf life
2 year(s)
Weight & dimensions
Width
70 mm
Depth
38 mm
Height
98 mm
Weight
60 g
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)