location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 710

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7710-409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017875 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7710-409 user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 710
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersive sound for calls and music, featuring an omni-directional microphone and HD Voice
  • - Intuitive plug-and-play connectivity allows you to connect in seconds to a laptop, smartphone or tablet, via USB or Bluetooth®
  • - 15 hours of battery life in a portable, lightweight design with protective travel pouch
  • - In-room coverage for up to 6 people for small and larger meetings
  • - Personalise with MS Cortana, Siri or Google Now, and interact with your digital assistant via the one-touch Smart button
Warranty: 2 year
Long product name Jabra Speak 710 :
The long product name of Jabra Speak 710. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 710
More>>>
Jabra Speak 710:
The official description of Jabra Speak 710 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy high-quality sound in a premium portable design for your calls and music with the Speak 710 speakerphone. The first truly professional and personal conferencing device with a Hi-Fi-grade speaker for crystal clear conversation and music.

Engineered for the best sound in a professional portable speakerphone, the Speak 710 is for those who need amazing sound for conference calls. Connects to a smart device or laptop via USB and/or Bluetooth®. A wireless range of 30m from your laptop/smartphone, 15 hours of battery life and in-room coverage for up to 6 people. One-touch smart button for MS Cortana, Siri®, and Google Assistant™*. Compatible with all leading UC platforms.

Short summary description Jabra Speak 710:
This short summary of the Jabra Speak 710 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 710, Universal, Black, Silver, 30 m, 70 dB, 1 m, 10 W

Long summary description Jabra Speak 710:
This is an auto-generated long summary of Jabra Speak 710 based on the first three specs of the first five spec groups.

Jabra Speak 710. Device type: Universal, Product colour: Black, Silver, Maximum operating distance: 30 m. Output power: 10 W. Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: HFP. Power source type: USB, Talk time: 15 h, Standby time: 11520 h

Immersive sound for calls and music

Experience the omni-directional microphone and HD Voice. Ideal for voice, music and multimedia

The omni-directional microphone provides 360-degree coverage and picks up sounds from any angle.

Intuitive plug-and-play connectivity

Connect in seconds to a laptop, smartphone or tablet via USB or Bluetooth®

Exclusive portable design

Be mobile with a lightweight design (298 g), protective travel pouch and 15 hours of battery life

Pair two Jabra Speak 710 wirelessly

Looking for true, stereo sound or hosting a bigger meeting? You can pair two Jabra Speak 710s in seconds and easily cover a meeting room of 12 people or enjoy even more powerful stereo music.

Features
Device type *
Universal
Auto *
No
Product colour
Black, Silver
Portable
Yes
Speakerphone
Yes
FM transmitter
No
Maximum operating distance
30 m
Signal-to-Noise Ratio (SNR)
70 dB
Cable length
1 m
LED indicators
Yes
Plug and Play
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Loudspeakers
Output power
10 W
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
HFP
Ports & interfaces
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
USB
Talk time
15 h
Standby time
11520 h
Battery recharge time
3 h
Weight & dimensions
Weight
298 g
Packaging data
Package width
151.5 mm
Package depth
46.5 mm
Package height
156 mm
Package weight
460 g
Packaging content
Quick start guide
Yes
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
330 mm
Master (outer) case length
188 mm
Master (outer) case height
365 mm
Master (outer) case gross weight
6 kg
Products per master (outer) case
12 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 14:24:13
Uk has collected 13 expert reviews for Jabra Speak 710 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
the-gadgeteer.com
Updated:
2017-08-16 14:24:11
The first phone earpiece I got was from a company called Jabra. I thought it a funny name, but due to the build quality and excellent functionality, I came to trust that name. I was recently sent my third product from the company, the Jabra Speak 710. It'...
Good Wellmodulated sound, Striking looks, Visual indicators for settings...
Bad None, really...
0%
pocketables.com
Updated:
2017-08-16 14:24:13
The Jabra Speak 710 is a wired or wireless, mono or stereo speaker with an omnidirectional microphone designed for HD voice and conference calls. It's also a pretty good music device, but I'm gathering that's not the crowd it's aimed at.Anyone who needs a...
90%
geardiary.com
Updated:
2017-08-16 14:24:13
When's the last time you had to participate in a conference call? If that's not something you do regularly, then you might think that there's no reason for you to be interested in a review of the Jabra Speak 710… but you'd be wrong.I do have to participa...
Good Small and compact, Great for conference calls involving smaller groups of people around a table (up to six), omnidirectional microphone so everyone around the 710 can participate, Can be linked to a second Jabra Speak 710 for larger conference calls, Make...
Bad If you are buying it solely to be a portable speaker, there are less expensive speakers available...
0%
nikktech.com
Updated:
2018-08-11 07:53:00
Whether you take part in web conferences and webinars or if you just like to put all your calls on speaker spending money on a quality speakerphone can turn out to be a very good investment. Of course most quality speakerphones are far from what we'd call...
Good Very Good Build Quality, Compact Size & Design, Audio Clarity And Volume Levels, Omni Directional Microphone, Bluetooth v4.2 Connectivity, Folding Stand, Up To 15 Hours Of Battery Life, Touch/Press Sensitive Buttons, 12 Multi Color LEDs, UC, Bluetooth & U...
Bad Price (For Some), Battery Life (Compared To Its Roughly 4 Year Old Predecessor), No 3.5mm Port (For Some)...
Bottom line When I had the chance to test the Speak 410/510 models many years ago I was quite impressed with their audio quality and volume levels. True they couldn't compete with some stationary/fixed models (including the 810 again by Jabra) but for their price and...
0%
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 11 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)