location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser T420D 22ppm 16MB 250v + 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16H0125 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:31:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - 22 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 200 MHz
Warranty: 1 year
Long product name Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI :
The long product name of Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark T420d
More>>>
Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI:
The official description of Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark introduces the T420d mono laser, a fast and inexpensive A4 printer for small workgroups looking for a powerful yet space-sensitive solution for thier output needs. The T420d includes automatic duplex as standard, providing your company with significant papr savings and flexibility. When your workspace is not as great as your printing requirements, the T420d fits perfectly into your business!
High performance, 20ppm LTR, 19ppm A4
Quality resolution, 1200 Image Quality
Parallel and USB connectivity
One Year on-site warranty

Short summary description Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI:
This short summary of the Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Laser T420D 22ppm 16MB 250v + 100, 600 x 600 DPI, 22 ppm

Long summary description Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI:
This is an auto-generated long summary of Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark Laser T420D 22ppm 16MB 250v + 100. Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Colour *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Maximum output capacity
170 sheets
Performance
Internal memory *
16 MB
Processor frequency
200 MHz
Weight & dimensions
Weight
13.8 kg
Dimensions (WxDxH)
258 x 406 x 425 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:09:53
Uk has collected 4 expert reviews for Lexmark Laser T420D 22ppm 16MB 250v + 100 600 x 600 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
hardwarecentral.com
Updated:
2013-04-01 02:09:48
Do you need to print 10 or 20 pages a day? Enjoy your inkjet printer, and dont bother reading this review. Do you need to print hundreds or even one or two thousand pages a day, want them in a hurry, and crave the convenience of printing on both sides...
0%
v3.co.uk
Updated:
2015-06-25 07:21:25
A good value budget device aimed at workgroups.
0%
Country Distributor
United Kingdom 1 distributor(s)