location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Stapler/Stacker Finisher Staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Stapler/Stacker Finisher Staples
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1G14A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780432280 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 12:37:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Stapler/Stacker Finisher Staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The staple cartridge is easy to install and use, ensuring accurate stapling for professional-looking documents.
  • - With 5,000 staples per cartridge, includes three cartridges per package for a total of 15,000 staples, the staple-refill cartridge offers great value and the reliability you’ve come to expect from HP.
Warranty: 90 days parts only warranty
Long product name HP LaserJet Stapler/Stacker Finisher Staples :
The long product name of HP LaserJet Stapler/Stacker Finisher Staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Stapler/Stacker Finisher Staples
More>>>
HP LaserJet Stapler/Stacker Finisher Staples:
The official description of HP LaserJet Stapler/Stacker Finisher Staples as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help avoid job interruptions. With 5,000 staples per cartridge, includes three cartridges per package, and messages that indicate when the stapler is low, you don’t have to worry about running out of staples in the middle of a print job.

Short summary description HP LaserJet Stapler/Stacker Finisher Staples:
This short summary of the HP LaserJet Stapler/Stacker Finisher Staples data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Stapler/Stacker Finisher Staples, 5000 pc(s)

Long summary description HP LaserJet Stapler/Stacker Finisher Staples:
This is an auto-generated long summary of HP LaserJet Stapler/Stacker Finisher Staples based on the first three specs of the first five spec groups.

HP LaserJet Stapler/Stacker Finisher Staples. Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: A3 Managed LaserJet and PageWide portfolio. Quantity per pack: 5000 pc(s)

Features
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
A3 Managed LaserJet and PageWide portfolio
HP segment
Business, Enterprise
Weight & dimensions
Width
98 mm
Depth
44 mm
Height
43 mm
Weight
700 g
Packaging data
Quantity per pack *
5000 pc(s)
Package width
136 mm
Package depth
75 mm
Package height
50 mm
Package weight
1 kg
Brand-specific features
HP GTIN (EAN/UPC)
190780432280
Technical details
Pallet weight (imperial)
578.8 kg (1276 lbs)
Master (outer) case gross weight (imperial)
14 kg (30.9 lbs)
Pallet dimensions (W x D x H) (imperial)
1112.5 x 1112.5 x 904.2 mm (43.8 x 43.8 x 35.6")
Pallet dimensions (W x D x H)
1112 x 1112 x 904 mm
Logistics data
Products per pallet
40 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case gross weight
14 g
Pallet gross weight
579 g
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)