location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Booklet Finisher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Booklet Finisher
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1G07A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780431986 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 01:16:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Booklet Finisher
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create professional-looking documents with a finisher that folds and staples output into booklets.
  • - Improve workflow management and accommodate multiple users by adding automatic stapling (up to 65 sheets) and stacking to your HP LaserJet printer.
  • - Monitor your printer less frequently. The HP LaserJet Booklet Finisher offers two additional output bins. The top bin holds 250 sheets (A4) and the finisher holds 2,000 sheets (A4).
Warranty: 90 days parts only warranty
Long product name HP LaserJet Booklet Finisher :
The long product name of HP LaserJet Booklet Finisher. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Booklet Finisher
More>>>
HP LaserJet Booklet Finisher:
The official description of HP LaserJet Booklet Finisher as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your documents look polished. The HP LaserJet Booklet Finisher adds folding, stapling, and stacking capabilities to your HP LaserJet MFP.

Short summary description HP LaserJet Booklet Finisher:
This short summary of the HP LaserJet Booklet Finisher data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Booklet Finisher, Finisher, White, 1 pc(s)

Long summary description HP LaserJet Booklet Finisher:
This is an auto-generated long summary of HP LaserJet Booklet Finisher based on the first three specs of the first five spec groups.

HP LaserJet Booklet Finisher. Type: Finisher, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: LaserJet Managed E72525 MFP, E72530 MFP, E72535 MFP, E82540 MFP, E82550 MFP, E82560 MFP, Color..., Product colour: White. Quantity per pack: 1 pc(s)

Features
Type *
Finisher
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
LaserJet Managed E72525 MFP, E72530 MFP, E72535 MFP, E82540 MFP, E82550 MFP, E82560 MFP, Color LaserJet Managed E77822 MFP, E77825 MFP, E77830 MFP, E87640 MFP, E87650 MFP, E87660 MFP
Product colour
White
Maximum capacity
2250 sheets
HP segment
Business
Weight & dimensions
Width
710 mm
Depth
592 mm
Height
1015 mm
Weight
62 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
1151 mm
Packaging data
Package depth
709 mm
Package height
648 mm
Package weight
84 kg
Brand-specific features
HP GTIN (EAN/UPC)
190780431986
Technical details
Pallet weight (imperial)
83.5 kg (184 lbs)
Pallet dimensions (W x D x H) (imperial)
1183.6 x 739.1 x 767.1 mm (46.6 x 29.1 x 30.2")
Pallet dimensions (W x D x H)
1183 x 740 x 768 mm
Logistics data
Products per pallet
1 pc(s)
Master (outer) cases per pallet layer
1 pc(s)
Layers per pallet
1 pc(s)
Pallet gross weight
84 g
Products per master (outer) case
1 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)