location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Optional Cassette Maintenance Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optional Cassette Maintenance Roller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629537
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Optional Cassette Maintenance Roller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200000 pages
  • - Print technology: Inkjet
  • - 1 pc(s)
Long product name Epson Optional Cassette Maintenance Roller :
The long product name of Epson Optional Cassette Maintenance Roller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optional Cassette Maintenance Roller
More>>>
Short summary description Epson Optional Cassette Maintenance Roller:
This short summary of the Epson Optional Cassette Maintenance Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Optional Cassette Maintenance Roller, 200000 pages, Inkjet, - WorkForce Pro WF-C869RDTWFC - WorkForce Pro WF-C869RDTWF - WorkForce Pro WF-C869RD3TWFC -..., Indonesia, 1 pc(s), 90 mm

Long summary description Epson Optional Cassette Maintenance Roller:
This is an auto-generated long summary of Epson Optional Cassette Maintenance Roller based on the first three specs of the first five spec groups.

Epson Optional Cassette Maintenance Roller. Page yield: 200000 pages, Print technology: Inkjet, Compatibility: - WorkForce Pro WF-C869RDTWFC - WorkForce Pro WF-C869RDTWF - WorkForce Pro WF-C869RD3TWFC -.... Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 110 mm. Products per pallet: 1470 pc(s), Products per pallet (UK): 2100 pc(s), Master (outer) case width: 245 mm

Features
Page yield
200000 pages
Print technology
Inkjet
Compatibility
- WorkForce Pro WF-C869RDTWFC - WorkForce Pro WF-C869RDTWF - WorkForce Pro WF-C869RD3TWFC - WorkForce Pro WF-C8690DWF Series - WorkForce Pro WF-C8690DWF - WorkForce Pro WF-C8690DTWFC - WorkForce Pro WF-C8690DTWF - WorkForce Pro WF-C8690D3TWFC - WorkForce Pro WF-C8610DWF - WorkForce Pro WF-C8190DW Series - WorkForce Pro WF-C8190DW - WorkForce Pro WF-C8190DTWC - WorkForce Pro WF-C8190DTW - WorkForce Pro WF-C8190D3TWC
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
110 mm
Packaging data
Package height
70 mm
Package weight
121 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946629506
Logistics data
Products per pallet
1470 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2100 pc(s)
Master (outer) case width
245 mm
Master (outer) case length
470 mm
Master (outer) case height
95 mm
Master (outer) case gross weight
1.22 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)