location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP hs3210 HSPA+ Mobile Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hs3210 HSPA+ Mobile Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HC90AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781398103 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP hs3210 HSPA+ Mobile Module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - WWAN
  • - Internal
Long product name HP hs3210 HSPA+ Mobile Module :
The long product name of HP hs3210 HSPA+ Mobile Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hs3210 HSPA+ Mobile Module
More>>>
HP hs3210 HSPA+ Mobile Module:
The official description of HP hs3210 HSPA+ Mobile Module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Check e-mail, browse the Internet, and connect to your corporate network with dedicated broadband from the HP hs3210 HSPA+ Mobile Module[1] for select HP Business Notebooks.

Short summary description HP hs3210 HSPA+ Mobile Module:
This short summary of the HP hs3210 HSPA+ Mobile Module data-sheet is auto-generated and uses the product title and the first six key specs.

HP hs3210 HSPA+ Mobile Module, Internal, Wireless, WWAN

Long summary description HP hs3210 HSPA+ Mobile Module:
This is an auto-generated long summary of HP hs3210 HSPA+ Mobile Module based on the first three specs of the first five spec groups.

HP hs3210 HSPA+ Mobile Module. Internal. Connectivity technology: Wireless, Interface: WWAN

Ports & interfaces
Connectivity technology *
Wireless
Interface *
WWAN
Design
Internal *
Yes
Design
Compatible products
HP ZBook 17 G4; ZBook 15 G4; ZBook 15u G4; HP EliteBook 840 G4, 820 G4, 725 G4, HP 745 G4, 755 G4; HP ProBook 640 G3, 650 G3, 645 G3, 655 G3; HP EliteBook 850 G4
Weight & dimensions
Width
42 mm
Depth
30 mm
Height
2.3 mm
Weight
6 g
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer HP hs3210 HSPA+ Mobile Module:
Disclaimer

[1]Separately purchased carrier service required. Connection requires wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.