HP logo

HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 128 GB SSD Windows 10 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51006
Info modified on:
14 Jun 2024, 04:04:50
Long product name HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 128 GB SSD Windows 10 PC Black:

Intel Core i7-6700, 4GB DDR4-2133, 128GB SSD, SuperMulti DVD, Gigabit Ethernet, Windows 10 64-bit

HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 128 GB SSD Windows 10 PC Black:

Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions in a compact, space-saving design with the powerful HP EliteDesk 800 SFF.

Designed for every demand
- Blast through your most demanding challenges with the uncompromising performance of 6th Gen Intel® Core™ processors, Intel® HD 530 Graphics, and optional high-end discrete graphics and HP Turbo Drive.

Seriously secure
- Help protect your PC and maintain maximum uptime with a suite of solutions that help stop security breaches, including HP BIOSphere4 with SureStart.

Make durability a reality
- Get the reassurance of a PC that goes through 120,000 hours of HP Total Test Process and is designed to pass MIL-STD testing.5 Add an optional Dust Management Solution for enhanced reliability in dusty environments.

Expand with ease
- Extend the life of your investment with a tool-less chassis and a range of expansion slots, bays, ports, and connectors for the most demanding business needs.

Short summary description HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 128 GB SSD Windows 10 PC Black:

HP EliteDesk 800 G2 SFF, 3.4 GHz, Intel® Core™ i7, 4 GB, 128 GB, DVD Super Multi, Windows 10

Long summary description HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 128 GB SSD Windows 10 PC Black:

HP EliteDesk 800 G2 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.