location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Golf ball
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T34794010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T34794010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946632230
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 1100 pages Colour ink page yield: 300 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack ink jet print cartridges, black, cyan, magenta, yellow
More>>>
Short summary description Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Golf ball C13T34794010, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, 16.3 ml, 12.6 ml, 1 pc(s)

Long summary description Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Golf ball C13T34794010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Golf ball C13T34794010. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 16.3 ml, Supply type: Multi pack, Colour ink page yield: 300 pages, Colour ink volume: 12.6 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s), Black ink page yield: 1100 pages

Features
Black ink type
Pigment-based ink
Compatibility *
Epson WorkForce Pro WF-3720DWF, WF-3725DWF
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
16.3 ml
Colour ink volume
12.6 ml
Black ink page yield *
1100 pages
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
Indonesia
Features
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
170 mm
Package depth
370 mm
Package height
150 mm
Logistics data
Products per pallet
756 pc(s)
Products per master (outer) case
7 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
756 pc(s)
Products per pallet layer
84 pc(s)
Products per pallet layer (UK)
84 pc(s)
Minimum order quantity
7 pc(s)
Country Distributor
France 1 distributor(s)
United Kingdom 5 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)