DELL logo

DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230341
Info modified on:
14 Mar 2024, 19:27:16
Warranty:
3 years AE
Long product name DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

23.8" (1920 x 1080) IPS LED, 16:9, 1000:1, 6 ms, 250 cd/m², 178°/178°, HDMI 2.0, 45 W

DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

Dramatic in every sense.
Experience every thrill in Dell HDR with integrated speakers in this beautiful 23.8" monitor featuring a virtually borderless InfinityEdge display.

Designed to delight
Take your view to the edge: With Dell’s InfinityEdge display, you won’t miss a thing. Expect a gorgeous, edge-to-edge viewing experience on this virtually borderless display, so you can enjoy every detail of on-screen beauty without borders.

Made to fit in and stand out: Complement your desk with a modern and chic design. From the striking 23.8" screen to the elegant glossy back cover, every inch was designed with style in mind.

Incredible visuals with Dell HDR
A captivating view: Dell HDR (high dynamic range) combines greater depth of colors, remarkable clarity and a high contrast range of shades to create strikingly accurate images.

More detailed and stunning colors: A wide viewing angle enabled by In-plane switching technology and more than 99% coverage on the sRGB spectrum lets you see rich colors, depth and a wider range of shades – no matter where you sit. Plus, you’ll see it all in Full HD (1920x1080) clarity.

Entertainment without exceptions: Watch your HDR10 movies like they were meant to be seen. Even your HDR games and photos will boast a lifelike experience.

A treat for your senses
Uncompromising sound: Professionally tuned by award-winning Waves Maxx Audio® to deliver the thrills, dual front-firing 6W speakers are integrated into the monitor stand to deliver an immersive audio experience.

Easy on the eyes: This TUV Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing – like your next movie marathon.

Seamless gameplay: AMD FreeSync™ technology delivers perfectly smooth gameplay. Experience highly responsive, stutter- and tear-free visuals for more impressive gaming.

Short summary description DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2418H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2418H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL S Series S2418H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver S2418H:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.