location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836890 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT TO DVI ADAPTER: mDP 1.2 (HBR2) to DVI-I (digital only DVI-D) single-link adapter connects a DVI display/projector; 1920x1200/1080p 60Hz video; EDID/DDC pass-through ensure compatibility between source & display; VESA DisplayPort Certified
  • - HOST COMPATIBILITY: Passive video converter supports mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Connect a DVI monitor or projector, or add a second display to your workstation using the mDP to DVI adapter dongle / Compact design makes it ideal for travel / 5"" (13cm) attached cable
  • - SCREW LOCKING DVI: Mini DisplayPort to DVI display adapter supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection from DVI displays/projectors / Tested with DVI cables up to 25ft / mDP male to DVI female connector
  • - EASY TO USE: With no software or drivers required, the Mini DP to DVI converter works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like TB1/TB2 MacBooks with Mini DisplayPort
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle :
The long product name of StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle (MDP2DVI)
More>>>
StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle:
The official description of StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DVI display to a Mini DisplayPort® equipped PC or MAC®

The StarTech.com MDP2DVI Mini DisplayPort DVI Adapter Cable offers a cost-effective DVI/Mini DisplayPort link, letting you connect a DVI computer monitor to a device with a Mini DisplayPort output while saving the expense of upgrading the monitor for compatibility. This Mini DisplayPort adapter is the perfect accessory for any of your MacBook® or Microsoft® Surface™ Pro devices with mDP.

MDP2DVI is a passive adapter that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Compatible with Intel® Thunderbolt™, when connected directly to a supporting DisplayPort over Thunderbolt™ I/O port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle:
This short summary of the StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle, 0.13 m, Mini DisplayPort, DVI-I, Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Dongle. Cable length: 0.13 m, Connector 1: Mini DisplayPort, Connector 2: DVI-I. Sustainability certificates: RoHS, CE. Weight: 31 g, Width: 35 mm, Depth: 185 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 18 mm. Master (outer) case width: 330 mm, Master (outer) case length: 500 mm, Master (outer) case height: 215 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.13 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Converter type
Passive video converter
Certification
RoHS, CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
RoHS, CE
Weight & dimensions
Weight
31 g
Width
35 mm
Depth
185 mm
Height
11 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
18 mm
Package weight
40 g
Technical details
Compliance certificates
RoHS, CE
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
500 mm
Master (outer) case height
215 mm
Products per master (outer) case
150 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)