location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts motorised floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts motorised floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M2500TBLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445973
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:46
The date of the most recent change of this product data-sheet in Icecat.
PLASMA-M2500TBLACK_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-M2500TBLACK user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts motorised floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 150 kg
  • - Minimum screen size: 106.7 cm (42") Maximum screen size: 2.54 m (100")
  • - Number of displays supported: 1
  • - Mounting type: Floor
  • - Maximum VESA mount: 800 x 600 mm
  • - Height adjustment Tilt adjustment
  • - Cable management
  • - Steel Black
Warranty: 5 year
Long product name Neomounts motorised floor stand :
The long product name of Neomounts motorised floor stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile Motorised TV/LFD Trolley for 42"-100" screen, with tabletop tilt function, Height Adjustable - Black
More>>>
Neomounts motorised floor stand:
The official description of Neomounts motorised floor stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create the optimum viewing positioning for both standing and seated audiences with the Neomounts PLASMA-M2500TBLACK motorised floor stand. The trolley is a perfect solution for classrooms, offices, meeting rooms and public areas.

The floor stand has a 90° tilt function that allows the (touch) screen to be used in table-top mode. The PLASMA-M2500TBLACK is suited for 42-100" screens with a VESA hole pattern of 400x200 to 800x600 mm and has a maximum weight capacity of 150 kg. The cable management system ensures orderly routing of the cables at the back of the mount.

The mobile floor stand is automatically tiltable (90°) and height adjustable over a height of 50 cm with a remote control. From the floor to the center the height of the screen is variable from 91,4-141,4 cm. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. Thanks to these high-quality wheels, the trolley can be easily moved over doorsteps and thresholds.

Short summary description Neomounts motorised floor stand:
This short summary of the Neomounts motorised floor stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts motorised floor stand, 150 kg, 106.7 cm (42"), 2.54 m (100"), 800 x 600 mm, Height adjustment, Black

Long summary description Neomounts motorised floor stand:
This is an auto-generated long summary of Neomounts motorised floor stand based on the first three specs of the first five spec groups.

Neomounts motorised floor stand. Maximum weight capacity: 150 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment, Tilt angle range: 0 - 90°. Product colour: Black

Mounting
Minimum screen size *
106.7 cm (42")
Maximum weight capacity *
150 kg
Maximum screen size *
2.54 m (100")
Mounting type *
Floor
Minimum VESA mount *
400 x 200 mm
Maximum VESA mount *
800 x 600 mm
Panel mounting interface
400 x 200, 400 x 300, 400 x 400, 400 x 500, 400 x 600, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 600 x 500, 600 x 600, 800 x 200, 800 x 400, 800 x 500, 800 x 600
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
910 - 1410 mm
Tilt adjustment
Yes
Tilt angle range
0 - 90°
Number of wheels
4 wheel(s)
Cable management
Yes
Remotely operated
Yes
Design
Housing material
Steel
Product colour *
Black
Accepts padlock
No
Weight & dimensions
Width
1040 mm
Weight & dimensions
Depth
800 mm
Height
1730 mm
Packaging data
Package width
960 mm
Package depth
650 mm
Package height
1140 mm
Package net weight
56 kg
Other features
Height (max)
134 cm
Logistics data
Master (outer) case width
960 mm
Master (outer) case length
650 mm
Master (outer) case height
1140 mm
Master (outer) case gross weight
64 kg
Products per master (outer) case
1 pc(s)
Country of origin
Germany
Master (outer) case net weight
56.8 kg
Harmonized System (HS) code
85299040
Products per pallet (EU)
3 pc(s)
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)