location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00012189
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00012189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249121899
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For connecting a PC/noteboook/charger to a USB terminal device (e.g. smartphone, Bluetooth speaker)
  • - For charging, data transfer and synchronization
Warranty: 2 years legal warranty only
Long product name Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver :
The long product name of Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retractable Micro USB Cable in a Foldable Casing, 0.75m, 16 pcs./displ. box
More>>>
Short summary description Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver:
This short summary of the Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00012189, 0.75 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black, Gold, Silver

Long summary description Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver:
This is an auto-generated long summary of Hama 00012189 USB cable USB 2.0 0.75 m USB A Micro-USB B Black, Gold, Silver based on the first three specs of the first five spec groups.

Hama 00012189. Cable length: 0.75 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black, Gold, Silver

Brand Image Product code Product Stock Price from
Hama

Hama 00045027 USB cable USB 2.0 1.8 m USB A Grey
(show image)
00045027 00045027 0.00
(excl. VAT)
0 (incl. VAT)