HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Bullet Points HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3 Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - 10G support
- - MAC address table: 32768 entries Switching capacity: 216 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
- - Power over Ethernet (PoE)
Long product name HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
:
The long product name of HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Switch
More>>>
Short summary description HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U
Long summary description HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.
HPE 5130 48G PoE+ 4SFP+ HI with 1 Interface Slot. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 4. Full duplex. MAC address table: 32768 entries, Switching capacity: 216 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U