location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300cm DP and USB Power Cable for L7014

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300cm DP and USB Power Cable for L7014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4P95AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894983435 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty.
Long product name HP 300cm DP and USB Power Cable for L7014 :
The long product name of HP 300cm DP and USB Power Cable for L7014. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300cm DP and USB Power Cable for L7014
More>>>
HP 300cm DP and USB Power Cable for L7014:
The official description of HP 300cm DP and USB Power Cable for L7014 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the cable to attach your HP L7014 Display to an HP RP9 or HP RP5 Retail System through the USB Power connector in a standalone configuration.

Short summary description HP 300cm DP and USB Power Cable for L7014:
This short summary of the HP 300cm DP and USB Power Cable for L7014 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300cm DP and USB Power Cable for L7014, 3 m

Long summary description HP 300cm DP and USB Power Cable for L7014:
This is an auto-generated long summary of HP 300cm DP and USB Power Cable for L7014 based on the first three specs of the first five spec groups.

HP 300cm DP and USB Power Cable for L7014. Cable length: 3 m

Features
Product colour *
Black
Cable length *
3 m
Compatibility
HP L7014 HP RP9 / HP RP5
HP segment
Business
Weight & dimensions
Weight
124.6 g
Technical details
Connector(s)
USB, DP
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)