location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SWA-8500S loudspeaker Black 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWA-8500S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA-8500S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088759425 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SWA-8500S loudspeaker Black 80 W :
The long product name of Samsung SWA-8500S loudspeaker Black 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0 Ch Wireless Rear Speaker Accessory Kit
More>>>
Samsung SWA-8500S loudspeaker Black 80 W:
The official description of Samsung SWA-8500S loudspeaker Black 80 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience more powerful surround sound
Expand your existing sound system with Samsung SWA-8500S Wireless Rear Speakers. Enjoy the immersive, clutter-free experience and get great sound all around by easily connecting the additional speakers wirelessly via Wi-Fi. Bring a new dimension to your home audio experience and feel the power and depth of your favorite movies and TV shows.

Short summary description Samsung SWA-8500S loudspeaker Black 80 W:
This short summary of the Samsung SWA-8500S loudspeaker Black 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SWA-8500S, 2.0 channels, 80 W, Black

Long summary description Samsung SWA-8500S loudspeaker Black 80 W:
This is an auto-generated long summary of Samsung SWA-8500S loudspeaker Black 80 W based on the first three specs of the first five spec groups.

Samsung SWA-8500S. Recommended usage: Universal. Audio output channels: 2.0 channels. RMS rated power: 80 W. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
80 W
Performance
Recommended usage *
Universal
Product colour *
Black
Power
Power consumption (typical)
54 W
Power consumption (standby)
0.45 W
Packaging data
Package width
394 mm
Package depth
278 mm
Package height
128 mm
Package weight
2.4 kg
Packaging content
Cables included
AC
Manual
Yes
Other features
Number of satellite speakers
2
Power source
AC