location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUA-0614 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867153765 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB 2.0 WLAN
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
Long product name LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano :
The long product name of LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, Wi-Fi, 802.11b/g/n, 1 x 2dBi, 17.8 g
More>>>
LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano:
The official description of LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WUA-0614 is an IEEE 802.11b/g/n Wireless USB Adapter which is designed to be both affordable, and offer fast speeds of up to 150 Mbps.

It is designed for the Home and SOHO user who needs enhanced range and performance, while the WPA2 wireless encryption ensures that the data transmitted is secured. The detachable antenna also gives users the flexibility to add a higher gain antenna which allows for a customizable boost in performance.

* Network speeds vary according to network equipment, network set-up and environmental influencing factors.

- Upgrades your wireless network up to 150Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Provides 2dBi detachable antenna
- Effortless wireless security with a simple push of the WPS button
- Supports WEP, WPA and WPA2 encryption with IEEE 802.1X for high level security
- Quick and easy installation
- Supports Windows XP/Vista/7

Short summary description LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano:
This short summary of the LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano:
This is an auto-generated long summary of LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano based on the first three specs of the first five spec groups.

LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.462 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 300 Mbit/s
Modulation
16-QAM, 64-QAM, BPSK, CCK, OFDM, OQPSK
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP, WPS
Design
Product colour
Black
Internal *
No
Antenna
Yes
WPS push button
Yes
LED indicators
Link, Power
Country of origin
China
Certification
CE, FCC
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
45 mm
Depth
20 mm
Height
11 mm
Weight
17.8 g
Packaging data
Package type
Box
Package width
130 mm
Package depth
90 mm
Package height
35 mm
Package weight
128 g
Packaging content
Quick installation guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Gain
2 dBi
Detachable antenna(s)
Yes
Brand Image Product code Product Stock Price from
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)