location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brenthaven Prolite III 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brenthaven Check ‘Brenthaven’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prolite III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13796
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Brenthaven’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brenthaven: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brenthaven Prolite III 43.2 cm (17") Briefcase Black:
This short summary of the Brenthaven Prolite III 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brenthaven Prolite III, Briefcase, 43.2 cm (17"), 1.9 kg

Long summary description Brenthaven Prolite III 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Brenthaven Prolite III 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Brenthaven Prolite III. Case type: Briefcase, Maximum screen size: 43.2 cm (17"). Weight: 1.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:27:32
Uk has collected 2 expert reviews for Brenthaven Prolite III 43.2 cm (17") Briefcase Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 16:27:32
My search for a new laptop bag started as soon as the Virgin check-in attendant announced that my hand luggage was too heavy to accompany me on my flight to Boston. This was the same bag and contents that has travelled with me across countries and s...
Bottom line Brenthavens ProLite laptop cases is an understated but good-looking business option that offers superior protection, and bundles of capacity. Lexton Snol...
80%
v3.co.uk
Updated:
2011-07-30 16:27:32
Choosing a good notebook bag is very important; spending an extra £10 or so may mean theres no need expensive repairs or even for replacement. The Brenthaven Prolite III is a tough-looking bag with more padding than most. It also has enough extra pock...
Good Hardwearing construction Plenty of pockets...
Bad No backpack straps Protection reduces room for power supply and other accessories...
Bottom line Provides good protection for notebooks on the move without compromising style.
80%