HERMA logo

HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59077
Info modified on:
11 Jan 2024, 18:50:37
Bullet Points HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.:
  • - Ideal for taking quick notes, marking, organising, scheduling and planning
  • - Ideal for pinboards and flipcharts. Use them for workshops, meetings, presentations, brainstorming sessions, holiday planning, marking incoming goods, order picking, inventories and quality control.
  • - Multi-purpose adhesive labels can be written on with any common writing utensil. Not suitable for printing with a PC
Long product name HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.:

Multi-purpose labels, 12 x 30 mm, yellow, permanent adhesion, for hand lettering

Short summary description HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.:

HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs., Yellow, Rounded rectangle, Cellulose, Paper, Germany, 12 mm, 30 mm

Long summary description HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.:

HERMA Multi-purpose labels 12x30 mm yellow paper matt hand inscription 1120 pcs.. Product colour: Yellow, Shape: Rounded rectangle, Material: Cellulose, Paper. Width: 12 mm, Height: 30 mm, Sheet width: 11.1 cm. Labels per pack: 1120 pc(s), Media sheets per package: 32 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.