location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482-00U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202451 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 13:01:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Holds a single N482-Series cassette
  • - Mounts to metal surface via attached magnets
  • - Made from heavy-duty cold-rolled steel
  • - No added heat or cooling load
  • - Ideal for connecting 10, 40 and 100/120 GbE equipment
Warranty: Lifetime limited
Long product name Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U :
The long product name of Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sleeve Holds 1 High-Density Fiber Cassette, 0U
More>>>
Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U:
The official description of Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N482-00U High-Density Fiber Cassette Sleeve is a cost-effective solution for adding a single N482-Series fiber cassette to your network application without buying a chassis. Made of heavy-duty cold-rolled steel, this space-saving 0U sleeve mounts to the metal surface of your EIA-standard 19-inch rack or cable manager via two attached magnets.

The N482-00U is recommended for adding an extra cassette to a rack application without the expense of a new 1U chassis, as well as adding fiber connectivity where no existing rack infrastructure exists, such as a remote workstation, new build-out or temporary install location. It reduces cable clutter by allowing you to connect cables at the cable manager through which they are being routed.

The N482-00U accommodates N482-Series cassettes, including LC and MTP/MPO connector types. It allows you to connect 10 GbE, 40 GbE and 100/120 GbE network equipment with elegance, ease and little cost. The fully passive sleeve adds no heat or cooling load.

Short summary description Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U:
This short summary of the Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U, Steel, Black

Long summary description Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U:
This is an auto-generated long summary of Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U based on the first three specs of the first five spec groups.

Tripp Lite N482-00U Sleeve Holds 1 High-Density Fiber Cassette, 0U. Material: Steel, Product colour: Black

Technical details
Product colour *
Black
Material
Steel
Rack capacity
0U
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Weight & dimensions
Width
33 mm
Depth
221 mm
Height
89 mm
Packaging data
Package width
116.8 mm
Package depth
264.2 mm
Packaging data
Package height
50.8 mm
Package weight
360 g
Logistics data
Master (outer) case width
269.2 mm
Master (outer) case length
342.9 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
4.17 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202458
Harmonized System (HS) code
8536.70.0000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)