HERMA logo

HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51266
Info modified on:
11 Jan 2024, 18:51:27
Bullet Points HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black:
  • - Number labels self-adhesive made of writing paper
  • - Numbered from 0 to 999
Long product name HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black:

Number labels triplicate numbers self-adhesive 10x22 mm green/black

Short summary description HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black:

HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black, Black, Green, Paper, Germany, 10 mm, 22 mm, 3000 pc(s)

Long summary description HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black:

HERMA Number labels triplicate numbers self-adhesive 10x22 mm green/black. Product colour: Black, Green, Material: Paper, Country of origin: Germany. Width: 10 mm, Height: 22 mm. Labels per pack: 3000 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.