HERMA logo

HERMA CD/DVD box, 130x150 mm incl. 5 pockets

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38010
Info modified on:
30 Jul 2024, 09:51:56
Long product name HERMA CD/DVD box, 130x150 mm incl. 5 pockets:

CD/DVD box, 130x150 mm, 5 pockets

Short summary description HERMA CD/DVD box, 130x150 mm incl. 5 pockets:

HERMA CD/DVD box, 130x150 mm incl. 5 pockets, Box case, 30 discs, Transparent, Polypropylene (PP), 120 mm, White

Long summary description HERMA CD/DVD box, 130x150 mm incl. 5 pockets:

HERMA CD/DVD box, 130x150 mm incl. 5 pockets. Case type: Box case, CD capacity: 30 discs, Product colour: Transparent. Width: 130 mm, Depth: 150 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.