location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA CD/DVD file, 180x151 mm incl. 5 pockets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD/DVD file, 180x151 mm incl. 5 pockets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7689 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA CD/DVD file, 180x151 mm incl. 5 pockets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case
  • - Material: Polypropylene (PP)
  • - Optical disc diameter: 120 mm
  • - Transparent
  • - Number of products included: 5 pc(s)
Long product name HERMA CD/DVD file, 180x151 mm incl. 5 pockets :
The long product name of HERMA CD/DVD file, 180x151 mm incl. 5 pockets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD/DVD file, 180x151 mm, 5 pockets
More>>>
Short summary description HERMA CD/DVD file, 180x151 mm incl. 5 pockets:
This short summary of the HERMA CD/DVD file, 180x151 mm incl. 5 pockets data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA CD/DVD file, 180x151 mm incl. 5 pockets, Sleeve case, Transparent, Polypropylene (PP), 120 mm, 180 mm, 151 mm

Long summary description HERMA CD/DVD file, 180x151 mm incl. 5 pockets:
This is an auto-generated long summary of HERMA CD/DVD file, 180x151 mm incl. 5 pockets based on the first three specs of the first five spec groups.

HERMA CD/DVD file, 180x151 mm incl. 5 pockets. Case type: Sleeve case, Product colour: Transparent, Material: Polypropylene (PP). Width: 180 mm, Height: 151 mm. Number of products included: 5 pc(s)