location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 43PUS6412/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43PUS6412/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863011461
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 108 cm (43")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12 :
The long product name of Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", 4K Ultra HD, 3840 x 2160, 16:9, 350 cd/m², Quad Core, 16 GB, RMS 20 W, Android 6.0 (Marshmallow), HDMI, HDCP 2.2
More>>>
Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12:
The official description of Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design meets performance. The Philips 6400 TV brings your entertainment to life with its spectacular 4K Ultra-HD resolution and stylish metal stand. And with Android TV, your entertainment options are virtually endless.

Ambilight changes the way you look at TV forever

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

4K Ultra HD is unlike any resolution you've ever seen before

Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Unleash the power of Quad Core and integrated Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play store and Philips app gallery: look beyond TV

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Metallic silver open-frame stand with a floating look

Incredible design look and feel with our new metallic silver open-frame stand, which looks like it is floating above the surface. We've made this possible by using precision-cut, extra-strong premium steel with a futuristic look and feel.

Discover Ultra-HD Picture Quality with Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

Experience better contrast, colour and sharpness with HDR Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

Powerful Sound Processing for uncompromised sound clarity

A gust of wind, a leaf hitting the ground, the sound of tyres zooming down a windy road. It's the little details that bring the picture to life. Philips Sound Processing brings these details together with uncompromised sound clarity. Hear everything as the director intended with studio-grade sound mixing that supports original audio content, and enhances sound when needed. Deep bass, clear dialogue and amazing accuracy are just the start.

Hear every detail with DTS HD Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS HD Premium Sound is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that is delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Short summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12:
This short summary of the Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12:
This is an auto-generated long summary of Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12 based on the first three specs of the first five spec groups.

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Ambilight 2 sided

Ambilight 2 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Ambilight 2-sided
Ambilight 2-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

4K Ultra HD
4K Ultra HD

Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

DTS HD Premium Sound
DTS HD Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS HD Premium Sound is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that is delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Sound processing

A gust of wind, a leaf hitting the ground, the sound of tyres zooming down a windy road. It's the little details that bring the picture to life. Philips Sound Processing brings these details together with uncompromised sound clarity. Hear everything as the director intended with studio-grade sound mixing that supports original audio content, and enhances sound when needed. Deep bass, clear dialogue and amazing accuracy are just the start.

Metallic silver frame stand

Incredible design look and feel with our new metallic silver open-frame stand, which looks like it is floating above the surface. We've made this possible by using precision-cut, extra-strong premium steel with a futuristic look and feel.

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
350 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
6.0 (Marshmallow)
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
20 W
Audio decoders
DTS-HD
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Subtitles function
Yes
Video formats supported
AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Subtitle formats supported
SMI, SRT, SUB, TXT
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Picture mute (for radio)
Yes
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
61 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Technical details
Pre-installed applications
Google Play Movies, Google Play Music, Google Search, YouTube
Antenna connector type
IEC75
Weight & dimensions
Width (with stand)
971.3 mm
Depth (with stand)
224 mm
Height (with stand)
629.4 mm
Weight (with stand)
9.3 kg
Width (without stand)
971.3 mm
Depth (without stand)
67.1 mm
Height (without stand)
575.2 mm
Weight (without stand)
8.61 kg
Packaging data
Package width
1070 mm
Package depth
150 mm
Package height
700 mm
Package weight
12.3 kg
Other features
Light sensor
Yes
3D
No
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Annual energy consumption
90 kWh
Ambilight features
Built-in Ambilight+hue, Ambilight Music, Game Mode, Wall colour adaptive, Lounge mode
Picture enhancement
Micro Dimming Pro, Ultra Resolution, Natural Motion, Pixel Plus Ultra HD
Music playback formats
AAC, MP3, WAV, WMA, WMA-PRO
Presence of lead
Yes
USB ports quantity
2
Box dimensions (W x D x H)
1070 x 150 x 700 mm
User interaction
MultiRoom Client and Server, SimplyShare
Energy efficiency class (old)
A
Luminance
65%
App store
Google Play Store
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-19 07:41:25
Uk has collected 1 expert review for Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 43PUS6412/12 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%