location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 49PUS7502/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS7502/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863011560
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12 :
The long product name of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 3840 x 2160, 400 cd/m², RMS 45W, 4x HDMI, 2x USB, YPbPr in, CI+, Rj-45, Wi-Fi, VESA 200x200mm, Android 6.0 (Marshmallow)
More>>>
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12:
The official description of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big on features. Minimalistic in design. The Philips 7500 TV delivers impressive 4K Ultra-HD picture quality matched with amazing Ambilight and a built-in soundbar with woofer for a complete entertainment experience.

Unleash the power of Quad Core and integrated Android
Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Picture Perfection with Philips P5 Perfect Picture Engine
The new Philips P5 proprietary picture quality engine digitally optimises everything you view using a state-of-the-art algorithm. Thanks to the dramatically increased processing power of the P5 engine, an overall 50% picture quality performance gain is achieved. Now you'll enjoy the deepest blacks and the brightest whites, the most vivid, brilliant colours and natural, lifelike skin tones. And our most fluid, razor-sharp pictures with incredible detail and depth, for sport, movies or anything else - every time and from any source.

Google Play store and Philips app gallery: look beyond TV
The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Ambilight changes the way you look at TV forever
You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Lightweight aluminium dark silver chrome stand
Our simple yet beautiful lightweight aluminium dark silver stand is sturdy and robust and it is built to last. Furthermore, with its high-quality chrome finish, you'll enjoy a premium look that fits perfectly in any setting.

Finishing touches: a TV that looks as great as it performs
Your home represents your style. We chose subtle, sophisticated colours and finishes, and combined them with authentic, quality materials to create TV designs that blend seamlessly with your interior.Unleashing a full spectrum of colours beyond your imaginationPhilips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

Visible sound articulation lets you see the beauty of sound
Engineered sound in a slim design. Enjoy incredible highs and lifelike mids from a plethora of micro-drivers in a sleek speaker bar. When you can hear every whisper, step and creak in the floor, it doesn't take much to imagine how powerfully clear every crash, bang and explosion sounds. And when it comes to bass, nothing has been compromised with strategically placed rear speakers for deep, rich tones. It's a TV that sounds as good as it looks.

Hear every detail with DTS HD Premium Sound
Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS HD Premium Sound is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that is delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Enjoy excellent contrast, colour and sharpness with HDR Premium
High Dynamic Range Premium is a new video standard. It redefines in-home entertainment through advances in our application of contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the director's intent. The end result? Highlights with excellent brightness, richer contrast and colour and vivid details like you've never seen before.

Short summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12:
This short summary of the Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12:
This is an auto-generated long summary of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12 based on the first three specs of the first five spec groups.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Ambilight 3 sided

Ambilight 3 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Authentic materials

Your home represents your style. We chose subtle, sophisticated colours and finishes, and combined them with authentic, quality materials to create TV designs that blend seamlessly with your interior.

Visible sound articulation
Visible sound articulation

Engineered sound in a slim design. Enjoy incredible highs and lifelike mids from a plethora of micro-drivers in a sleek speaker bar. When you can hear every whisper, step and creak in the floor, it doesn't take much to imagine how powerfully clear every crash, bang and explosion sounds. And when it comes to bass, nothing has been compromised with strategically placed rear speakers for deep, rich tones. It's a TV that sounds as good as it looks.

High Dynamic Range Premium
High Dynamic Range Premium

High Dynamic Range Premium is a new video standard. It redefines in-home entertainment through advances in our application of contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the director's intent. The end result? Highlights with excellent brightness, richer contrast and colour and vivid details like you've never seen before.

DTS HD Premium Sound
DTS HD Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS HD Premium Sound is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that is delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Premium colour

Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

Dark silver chrome stand

Our simple yet beautiful lightweight aluminium dark silver stand is sturdy and robust and it is built to last. Furthermore, with its high-quality chrome finish, you'll enjoy a premium look that fits perfectly in any setting.

P5 Perfect Picture Engine
P5 Perfect Picture Engine

The new Philips P5 proprietary picture quality engine digitally optimises everything you view using a state-of-the-art algorithm. Thanks to the dramatically increased processing power of the P5 engine, an overall 50% picture quality performance gain is achieved. Now you'll enjoy the deepest blacks and the brightest whites, the most vivid, brilliant colours and natural, lifelike skin tones. And our most fluid, razor-sharp pictures with incredible detail and depth, for sport, movies or anything else - every time and from any source.

Ambilight 3-sided
Ambilight 3-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Display brightness *
400 cd/m²
Display refresh rates supported
30 Hz, 60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
6.0 (Marshmallow)
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
45 W
Audio decoders
DTS-HD
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Heavy metals free
Hg (mercury)
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Video compression formats
HEVC
Subtitle formats supported
SMI, SRT, SUB, TXT
Backlight dimming technology
Local Dimming
Picture processing technology
Philips Perfect Pixel Picture Engine
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1100.2 mm
Depth (with stand)
225 mm
Height (with stand)
723.9 mm
Weight (with stand)
20.3 kg
Width (without stand)
1100.2 mm
Depth (without stand)
45.6 mm
Height (without stand)
661.4 mm
Weight (without stand)
17.4 kg
Packaging data
Quick start guide
Yes
Package width
1205 mm
Package depth
150 mm
Package height
795 mm
Package weight
24.3 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Adaptive Dimming Backlight
Yes
Light sensor
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
Annual energy consumption
132 kWh
Ambilight features
Built-in Ambilight+hue, Ambilight Music, Game Mode, Wall colour adaptive, Lounge mode
Presence of lead
Yes
Energy efficiency class (old)
A
Luminance
65%
Google applications
Google Play, YouTube
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:43:00
Uk has collected 3 expert reviews for Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7502/12 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)