location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra-Slim Smart LED TV 55PUS6262/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUS6262/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863011645
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:08:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55PUS6262/12 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139 cm (55")
  • - 4K Ultra-HD LED TV
  • - Quad Core
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12 :
The long product name of Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra-Slim Smart LED TV
More>>>
Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12:
The official description of Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy functional elegance and smart connectivity. The Philips 6200 Series boasts 4K Ultra-HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use - making it an excellent choice for effortless entertainment.

Short summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12:
This short summary of the Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12:
This is an auto-generated long summary of Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12 based on the first three specs of the first five spec groups.

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Ambilight 2 sided

Ambilight 2 sided

Smart TV
Smart TV

Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favourite channels and enjoy a growing selection of online apps with Smart TV.

Philips TV/STA gallery

The Philips app gallery is a wide-ranging collection of online apps that you can access as soon as your Smart TV is connected to the Internet. It's that easy! Just switch on your TV, connect to the Internet and experience a whole new world of entertainment online.

Ambilight 2-sided
Ambilight 2-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

4K Ultra HD
4K Ultra HD

Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

New open stand

A television with modern, refined lines deserves a stand that lifts it above the ordinary. That's why the designers at Philips TV created this unique, open stand to integrate beautifully with your decor.

Sound processing

A gust of wind, a leaf hitting the ground, the sound of tyres zooming down a windy road. It's the little details that bring the picture to life. Philips Sound Processing brings these details together with uncompromised sound clarity. Hear everything as the director intended with studio-grade sound mixing that supports original audio content, and enhances sound when needed. Deep bass, clear dialogue and amazing accuracy are just the start.

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
3840 x 2160
Display brightness *
350 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2
Number of tuners
1 tuner(s)
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus)
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VP9, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Subtitle formats supported
ASS, SMI, SRT, SUB, TXT
Picture processing technology
Philips Pixel Plus Ultra HD
High Dynamic Range (HDR) supported *
Yes
Plug and Play
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (typical) *
63 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1244.2 mm
Depth (with stand)
261.8 mm
Height (with stand)
775.4 mm
Weight (with stand)
16.3 kg
Width (without stand)
1244.2 mm
Depth (without stand)
68.2 mm
Height (without stand)
730.7 mm
Weight (without stand)
15.4 kg
Packaging data
Package width
1360 mm
Package depth
160 mm
Package height
893 mm
Package weight
21 kg
Other features
3D
No
Number of batteries supported
2
Built-in speaker(s)
Yes
Annual energy consumption
92 kWh
Box dimensions (W x D x H)
1360 x 160 x 893 mm
Presence of lead
Yes
USB ports quantity
2
Energy efficiency class (old)
A+
Playback modes
Pause
Satellite Channel Router (SatCR) compatible
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-28 02:27:11
Uk has collected 2 expert reviews for Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6262/12 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12 Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12
(show image)
55PUS6412/12 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12
Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12
Country Distributor
Italia 1 distributor(s)