location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-519V-K AV receiver 5.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-519V-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-519V-K
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:27:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer VSX-519V-K AV receiver 5.1 channels Black :
The long product name of Pioneer VSX-519V-K AV receiver 5.1 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSX-519V-K 5 Channel AV Receiver with Auto Level Control & Advanced Sound Retriever (Black)
More>>>
Short summary description Pioneer VSX-519V-K AV receiver 5.1 channels Black:
This short summary of the Pioneer VSX-519V-K AV receiver 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-519V-K, 5.1 channels, 98 dB, 6 Ω, 3.5 mm, Wired, 260 W

Long summary description Pioneer VSX-519V-K AV receiver 5.1 channels Black:
This is an auto-generated long summary of Pioneer VSX-519V-K AV receiver 5.1 channels Black based on the first three specs of the first five spec groups.

Pioneer VSX-519V-K. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 98 dB, Impedance: 6 Ω. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 260 W, Power consumption (standby): 0.65 W. Weight: 8.8 kg

Brand Image Product code Product Stock Price from
Pioneer

Pioneer VSX-519V-S 5.1 channels Silver
(show image)
VSX-519-S VSX-519V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-919AH-K 7.1 channels Black
(show image)
VSX-919H-K VSX-919AH-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-919AH-S 7.1 channels Silver
(show image)
VSX-919H-S VSX-919AH-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX-917-S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S 5.1 channels Silver
(show image)
VSX418S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K 5.1 channels Black
(show image)
VSX418K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-918V-S 5.1 channels Silver
(show image)
VSX-918-S VSX-918V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-918V-K 5.1 channels Black
(show image)
VSX-918-K VSX-918V-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S AV receiver 5.1 channels Silver
(show image)
VSX-418-S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K AV receiver 130 W 5.1 channels Surround Black
(show image)
VSX-418-K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)