location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Monitor Riser - Drawer - Height Adjustable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor Riser - Drawer - Height Adjustable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MONSTADJD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030870269 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:58
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com MONSTADJD user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Monitor Riser - Drawer - Height Adjustable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 33 cm (13") Maximum screen size: 81.3 cm (32")
  • - Number of displays supported: 1
  • - Freestanding Mounting type: Desk
  • - Height adjustment
  • - Plastic Black
Warranty: 5 Years
Long product name StarTech.com Monitor Riser - Drawer - Height Adjustable :
The long product name of StarTech.com Monitor Riser - Drawer - Height Adjustable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Adjustable Monitor Riser - Drawer - Monitors up to 32”- Adjustable Height - Monitor Stand - Computer Monitor Riser
More>>>
StarTech.com Monitor Riser - Drawer - Height Adjustable:
The official description of StarTech.com Monitor Riser - Drawer - Height Adjustable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free up desk space and work in greater comfort with this adjustable monitor stand

Raise your monitor to eye level for more comfortable viewing, while saving desktop space. You can set this sturdy height-adjustable monitor stand on your desk or table, to support a monitor up to 32” in size and up to 22 lb. (10 kg) in weight. It features stackable columns that sit neatly on your desk or table, leaving enough space under your monitor to fit a small laptop. It even has a drawer to hold office supplies.

Adjust your monitor to the desired height

Create a workstation that works best for your needs. This monitor riser features modular columns, made of stackable components that snap together easily to raise or lower the height of the monitor stand. You can reconfigure the columns any time to adjust the height of the stand.

Maximize desk space and reduce clutter

The monitor stand makes it easy to work free from clutter. In the area under the stand, between the columns, there is plenty of space to place a small laptop. A convenient drawer gives you a convenient place to keep pens and other small office supplies. There is even a front slot that will hold most tablets and phones, so your important devices are close at hand when you need them.

Simple set-up

The monitor stand is easy to assemble, so you’ll be up and running in no time. The non-skid base on the columns protects your work surface from scratches or scuffs, and ensures your monitor rests securely while you work. A built-in cable manager routes cables neatly to keep them out of view.

The MONSTADJD is backed by a StarTech.com 5-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Height-adjustable monitor stand, 17.1” x 13” (435 x 330 mm), sits easily on your desk
- Supports a 13” - 32” (330 - 812.8 mm) monitor up to 22 lb. (10 kg)
- Stackable columns let you choose between three different heights, with a maximum height of 6.6" (168 mm)

Short summary description StarTech.com Monitor Riser - Drawer - Height Adjustable:
This short summary of the StarTech.com Monitor Riser - Drawer - Height Adjustable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Monitor Riser - Drawer - Height Adjustable, Freestanding, 10 kg, 33 cm (13"), 81.3 cm (32"), Height adjustment, Black

Long summary description StarTech.com Monitor Riser - Drawer - Height Adjustable:
This is an auto-generated long summary of StarTech.com Monitor Riser - Drawer - Height Adjustable based on the first three specs of the first five spec groups.

StarTech.com Monitor Riser - Drawer - Height Adjustable. Mounting: Freestanding, Maximum weight capacity: 10 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 81.3 cm (32"). Height adjustment. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
10 kg
Maximum screen size *
81.3 cm (32")
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Drawers
Yes
Design
Housing material
Plastic
Product colour *
Black
Weight & dimensions
Width
330 mm
Weight & dimensions
Depth
435 mm
Height
168 mm
Weight
1.6 kg
Length
435 mm
Packaging data
Package width
465 mm
Package depth
357 mm
Package height
90 mm
Package weight
1.87 kg
Packaging content
Manual
Yes
Other features
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)