Logitech logo

Logitech DeLuxe SD 10pk keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95673
Info modified on:
07 Mar 2024, 15:34:52
Long product name Logitech DeLuxe SD 10pk keyboard PS/2:

Logitech DeLuxe Keyboard SD

Logitech DeLuxe SD 10pk keyboard PS/2:

The newly-designed, refresh Deluxe Keyboard from Logitech is the best in its class; combining cost-effectiveness with rugged construction.
The Logitech logo is your assurance of quality from the world's leading manufacturer of computer mice. Ships in a multi-pack containing 10 units ideal for system integration. All OEM products come with a 3-year warranty.
- Detachable palm rest.
- No software required.
- PS/2 connector.
-Multi-pack containing 10 units.

Short summary description Logitech DeLuxe SD 10pk keyboard PS/2:

Logitech DeLuxe Keyboard SD 10pk, Wired, PS/2

Long summary description Logitech DeLuxe SD 10pk keyboard PS/2:

Logitech DeLuxe Keyboard SD 10pk. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 2. Cable length: 1.5 m

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.