location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-AAMC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247274926
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 379627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural
  • - Microphone type: Boom
Warranty: 3-years Advanced Exchange Service
Long product name DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black :
The long product name of DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UC350, USB/ 3.5mm, black
More>>>
DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black:
The official description of DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional audio clarity for optimized calls and listening to music

Put on the Dell Pro Stereo Headset - UC350 and experience exceptional audio clarity whether you're on a conference call or listening to your favorite music. Enjoy optimized in-person call quality and music clarity with HD wideband voice and a dynamic equalizer.

UC350 works with most major unified communication platforms, and is Microsoft® Skype® for Business certified.
Enhanced voice with built-in noise cancelling mic

The Dell Pro Stereo Headset - UC350 features a built-in noise cancelling mic, so that only your voice will be picked up and not the surrounding background noise. Comfortable leatherette ear cushions offer passive noise reduction, eliminating high frequency ambient noise.

Connect your smartphone or tablet to make calls or play music

Detach the 3.5mm jack from the control unit and plug it into your smartphone or tablet to make calls or play your favorite music.

Easy call management

A control unit lets you conveniently manage call functions with the touch of a button. You'll be able to pick up calls, hang up, and control volume and mute functions with ease.

Quick setup with plug and play

Get started right away with plug and play without needing to download any software. Simply plug in the headset and call in to your next meeting.

Enjoy peace of mind

Tested and certified on Dell systems, the Dell Pro Stereo Headset - UC350 comes with Microsoft® Skype® for Business, so you can rest easy, knowing your new headset meets the highest specifications in the industry.

Experience exceptional audio clarity while you’re on a call or listening to music with the Dell Pro Stereo Headset - UC350 , certified for Microsoft® Skype® for Business. Enjoy optimized in-person call quality and music clarity with HD wideband voice and a dynamic equalizer. A built-in noise cancelling mic picks up only your voice and eliminates background noise. The most used call functions will be at your fingertips with the included control unit. You’ll be able to pick up calls, hang up, and control volume and mute functions with ease. Get started right away with plug and play, without needing to download software. Enjoy peace of mind knowing the headset is tested and certified on Dell systems.

Short summary description DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UC350, Wired, Office/Call center, Headset, Black

Long summary description DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

DELL UC350. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Volume control
Digital
Control unit type
In-line control unit
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL UC350 Headset Wired Head-band Office/Call center USB Type-A Black:
Disclaimer

Actual configuration might differ from illustration