location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Strix Impact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROG STRIX IMPACT
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight gaming mouse with an ambidextrous design tailored for marathon gaming
  • - ASUS Aura Sync RGB LED lighting technology
  • - Omron® switches with 50-million-click durability
  • - Left and right buttons separated from body chassis for improved responsiveness
  • - Low-friction, drag-free cable with specialized soft rubber coating
  • - DPI switch with indicator for on-the-fly sensitivity adjustments
  • - Intuitive ROG Armoury software interface for easy customization of button, performance, and lighting settings
Long product name ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI :
The long product name of ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical, 5000dpi, USB, 91g, LED RGB
More>>>
ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
The official description of ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight optical MOBA gaming mouse with an ergonomic-ambidextrous design featuring Aura Sync RGB lighting

ROG Strix Impact is a lightweight, ambidextrous gaming mouse that gives you the performance you need to dominate your favorite MOBA games. With ultra-responsive controls, quick movement, and incredible precision paired with a comfortable, ergonomic design that accommodates any grip type, ROG Strix Impact is your ultimate gaming weapon.

Outshine the Competition

Light Up the Battlefield
ROG Strix Impact features exclusive ASUS Aura Sync lighting technology for customizable effects that add unique style to your gaming system.

Perfect Lighting in Sync
ASUS Aura Sync takes RGB lighting beyond the checkbox, combining and controlling the LEDs of your Aura-enabled products from a single application — so you can achieve perfect, synchronized lighting harmony. Aura lets you sync light effects across your motherboard, ROG Strix Impact, and an ever-growing portfolio of Aura-enabled products.

Accelerate Your Game

Separate Left and Right Buttons
ROG Strix Impact features buttons that are separate from the body chassis of the mouse, reducing the force and travel distance needed for each click, so you'll enjoy faster and more tactile button response.

DPI Switch and Indicator
A DPI switch enables instant switching between two sensitivity levels, letting you spontaneously increase or lower the pointer speed to suit your gameplay. A convenient DPI indicator shows the current setting.

Specialized Low-Friction Cable
A specialized soft-rubber coating reduces cable friction and snagging, and the cable attachment point is angled for minimal drag.

Made to Win. Built to Last.

Durable 50-Million-Click Omron Switches
Mouse buttons and switches — especially switches on gaming mice — take the most abuse. Manufactured with high-quality Omron mouse switches that are rated to at least 50 million clicks, ROG Strix Impact is guaranteed to last.

Intuitive Customization

Build Your Own Weapon for Total Victory
The intuitive ROG Armoury software gives you complete control over your ROG Strix Impact. Design custom Aura lighting effects, create button mappings, tweak performance settings, save mouse profiles, and more. Get ready to dominate!

Short summary description ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
This short summary of the ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix Impact, Ambidextrous, Optical, USB Type-A, 5000 DPI, Black

Long summary description ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
This is an auto-generated long summary of ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI based on the first three specs of the first five spec groups.

ASUS ROG Strix Impact. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
5000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Button functions
DPI switch
Buttons durability (million clicks)
50
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Design
Illumination colour
Multi
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
62 mm
Depth
115 mm
Height
39 mm
Weight
112 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package type
Box
Packaging content
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 01:49:17
Uk has collected 38 expert reviews for ASUS ROG Strix Impact mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reimarufiles.com
Updated:
2018-03-31 01:48:29
Ambidextrous mice has that distinct design that makes it appealing in terms of aesthetics and functionality, some prefer these type of gaming mouse as it is easy to grip due as most ambidextrous mice have smaller bodies while some for its main purpose; al...
Good Ambidextrous design, Omron switches, Customizable RGB effect for cosmetics...
Bad No additional buttons, Non-braided cable, No side buttons...
0%
chip.com.my
Updated:
2018-03-31 01:48:31
One of the smallest mouse we've reviewed, the Strix Impact is only slightly taller than your regular coffee cup and measures only 115mm long.To gain full access to what the mouse offers, you would have to download the ROG Armoury program, which let's you...
Good Lightweight, Beauty in simplicity...
Bad No side grips...
Bottom line Overall, a decent gaming mouse that does the job, with not much bells and whistles as long as you don't mind its size.(previously published in issue May 2017)...
0%
Bit-Tech.net
Updated:
2018-03-31 01:48:50
With such a diverse audience, peripheral manufacturers are required to cater for many different people. Approximately 12 percent of the world's population is lefthanded, but mice that cater to them are few and far between. There are a few good options on...
Bottom line As you have probably noticed, we have been left a little deflated by the Asus ROG Strix Impact. It is a very basic mouse that comes in at nearly £50. The sensor works fine and tracks well, but you can get mice with a Pixart PMW 3360/3366 for the same pric...
0%
kitguru.net
Updated:
2018-03-31 01:48:57
Ambidextrous mice definitely split opinion – some love their slim bodies, or the fact that they can be used in either hand, while others decry the lack of ergonomic design. Whatever your opinion, there is definitely a market for ambidextrous mice, so toda...
Good Ambidextrous, Aura-compatible, PMW 3310 is a capable sensor...
Bad Quite small, Lighting is a big feature of the mouse, but you can't see any RGB lighting when using the mouse, No side buttons, Only supports 2 DPI stages...
Bottom line The Strix Impact is a new ambidextrous mouse from ASUS Republic of Gamers. It has a very simple design, with no side buttons and just a single RGB lighting zone. I also found it to be a bit small which made using a palm grip quite uncomfortable. It will d...
80%
gadgetpilipinas.net
Updated:
2018-03-31 01:49:17
Whether you are sniping heads in a first person shooter, or commanding your character to move to a spot in a map in a MOBA, a proper gaming mouse is one of the deadliest tools in your arsenal.The ROG Strix Impact is ASUS' answer to the ever growing demand...
Good Lightweight, Performance in both FPS and MOBA, Software, Lighting Effects, Price (PhP1,750)...
Bad Static DPI indicator, Only two DPI settings at a time may be limiting...
Bottom line The ROG Strix Impact is indeed made for gamers who are in need of a tool which has the precision and speed needed in order to secure that victory. Even if this is being touted as a MOBA Focused device, it will still work well in an FPS game.The design, wh...
86%
hw4all.com
Updated:
2018-03-31 01:49:01
Exactly two years ago we introduced our readers to one of the most accessible manipulators at that time, based on the then still new optical sensor PMW 3310 – the gaming mouse ASUS ROG Sica. After a while, the Taiwanese company decided to breathe a new l...
Bottom line ASUS ROG Strix Impact is a basic game manipulator that has a good sensor, a convenient form and tactilely pleasant keys. It is great for games of any genre and meets all the requirements for speed and permissible acceleration of the game sensor.ASUS ROG S...
0%
overclock3d.net
Updated:
2018-03-31 01:49:14
More than perhaps any other sector of the market, the gaming mouse page of any website that sells PC Hardware is stuffed to the gunwales with mice covering every possible option, from the bargain basement models all the way up to mice with more features t...
Bottom line Usually gaming mice come in two distinct flavours. On the one hand you have the mice which are all about the sensor quality, and bring that in at an affordable price. Then, for those of you who like a few more bells and whistles, there are the mice with v...
0%