CLUB3D logo

CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85036
Info modified on:
10 Aug 2024, 10:47:36
End of life date:
18 Mar 2019
Long product name CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male:

DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male

CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male:

The Club 3D DisplayPort™ 1.4 cable enables the connection of your Mini DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other MiniDisplayPort™ supported device. DisplayPort 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32. It features a locking DisplayPort™ connector providing a secure, dependable connection. Simply press the built-in one- touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.

Features:
* Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
* Support for Display Stream Compression (DSC) 1.2
* Support for Forward Error Correction
* Support for up to 32 Inline Audio Channels
* Downwards compatible to older Displayport standards
* Support resolutions up to 8K @ 60Hz

Short summary description CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male:

CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male, 4 m, Displayport, Displayport, Male, Male, 7680 x 4320 pixels

Long summary description CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male:

CLUB3D DisplayPort 1.4 HBR3 8K60Hz Cable 4m./13.12 Ft Male/Male. Cable length: 4 m, Connector 1: Displayport, Connector 2: Displayport. Package width: 175 mm, Package depth: 45 mm, Package height: 175 mm. Length: 4000 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.