Tripp Lite logo

Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V

Data-sheet quality:
created/standardized by Icecat
Product views:
119627
Info modified on:
19 Aug 2024, 13:02:09
Bullet Points Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V:
  • - Maximum load capacity of 1000 lbs (453.6 kgs)
  • - Protects against dirt, dust, drips and splashes
  • - Pre-installed dust filter protects interior from airborne particles
  • - Locking steel cabinet with built-in ventilation fans
  • - Secures 12U of 19 in. rack equipment up to 32.5 in. (82.6 cm) deep
Warranty:
2-year limited
Long product name Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V:

SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V

Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V:

The SRX12UBFFD SmartRack® 12U Server-Depth Rack Enclosure Cabinet is designed to house standard 19-inch (48.3 cm) rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs and warehouses. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 1000 lbs (453.6 kgs).

The SRX12UBFFD protects sensitive equipment against dirt, dust, lint, oil, drips and splashes. Its pre-installed air filter and louvered vents on the front door prevent dripping water, oil and airborne contaminants from getting inside. You can replace the air filter with standard, off-the-shelf furnace filters. Four high-performance intake fans built into the front door pull filtered air through the cabinet to keep your equipment cool.

Dust- and drip-resistant top and bottom ports allow easy cable routing through the enclosure. The reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft.

The SRX12UBFFD comes fully assembled and ready to use with removable casters and levelers for smooth deployment and placement. Square mounting holes and numbered rack spaces make equipment installation easy. The adjustable front and rear vertical mounting rails accommodate equipment up to 32.5 inches (82.6 cm) deep, such as 1U servers, UPS systems, battery packs, network switches and patch panels.

Short summary description Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V:

Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V, Freestanding rack, 12U, 453.4 kg, 43.5 kg, Black

Long summary description Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V:

Tripp Lite SRX12UBFFD SmartRack 12U Small Server Rack Enclosure for Harsh Environments, 230V. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 453.4 kg, International Protection (IP) code: IP54. Weight: 43.5 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.