location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax L50 digital foto 5.0 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXL50BLA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.36 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2.4x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels :
The long product name of Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax L50 digital foto 5.0 black
More>>>
Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels:
The official description of Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Camera releases a 5 mega-pixel digital camera Samsung Camera has announced that it will release a 5 mega-pixel high-resolution digital camera with Samsung's 3X optical zoom SHD lens to strengthen its success in the expanding, 5 mega-pixel digital camera sector. The Samsung Digimax L50, released by Samsung Camera, is a portable pocket-sized digital camera (93.3X52.1X22.3 mm) that provides faster operation speed and a variety of functions. Even though the Digimax L50 is small Samsung have managed to ensure it has a 230k-pixel 2.5" large LCD. The Samsung Digimax L50 camera has a 4x digital zoom in addition to a 3X optical zoom delivering a 12X total zoom capacity.

Short summary description Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels:
This short summary of the Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax L50 digital foto 5.0 black, 5.36 MP, 2592 x 1944 pixels, 1/2.5", CCD, 2.4x, Black

Long summary description Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels:
This is an auto-generated long summary of Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Samsung Digimax L50 digital foto 5.0 black. Megapixel (approx.): 5.36 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2.4x, Digital zoom: 4x, Focal length range: 6.5 - 18 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 26 MB. PictBridge. Weight: 120 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5.36 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
2.4x
Digital zoom *
4x
Focal length range
6.5 - 18 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Internal memory
26 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Playback zoom (max)
1x
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
3.7V Li-ion battery (SLB-0837)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
120 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2K/ME/XP, Mac OS 9.0~ 10.2) Digimax Viewer, Digimax Reader, Arcsoft PhotoImpression
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Camera CCD sensor
1/2.5
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
93.3 x 52.1 x 22.3 mm
Interface
USB, Mono, NTSC, PAL
Lens system
SHD
Built-in flash
Yes
Camera shutter speed
1 ~ 1/2000, 15 ~ 1/2000 s
Focal length (35mm film equivalent)
39 - 109.2 mm
Power source
3.7V Li-ion battery (SLB-0837)
Compatible operating systems
Windows98/98SE/2K/ME/XP, Mac OS 9.0~ 10.2
Brand Image Product code Product Stock Price from
Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZWA Camera Samsung Digimax I5 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI5ZILVER Camera Samsung Digimax I5 zilver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROOD DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZIL DIGIMAXI5 Digital Foto 5.0, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROO DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
(show image)
DIGIMAX250 DIGIMAX250 Digital foto 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXV50 DIGIMAXV50 digital foto 5.0 power 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
DIGIMAX301 DIGIMAX 301 digital foto 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
(show image)
DIGIMAXA400 DIGIMAX A400 4.0 0.00
(excl. VAT)
0 (incl. VAT)