location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PS/2 to USB Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 to USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC10KM-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772687 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PS/2 to USB Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two PS/2 devices (keyboard and mouse) to USB Interface converter
  • - Supports PS/2 mice and Microsoft IntelliMouse
  • - Compatible with KVM switches
  • - Easy installation - no software required
Long product name ATEN PS/2 to USB Adapter :
The long product name of ATEN PS/2 to USB Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 to USB Adapter
More>>>
ATEN PS/2 to USB Adapter:
The official description of ATEN PS/2 to USB Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UC10KM is a signal converter with a 90cm cable. It can convert signals of PS/2 devices (keyboard and mouse) into USB signals, and supports multiple operating systems to fulfill the needs of users.

Short summary description ATEN PS/2 to USB Adapter:
This short summary of the ATEN PS/2 to USB Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PS/2 to USB Adapter, 0.9 m, 2x 6-p Mini-DIN, USB A, Male, Female, Black

Long summary description ATEN PS/2 to USB Adapter:
This is an auto-generated long summary of ATEN PS/2 to USB Adapter based on the first three specs of the first five spec groups.

ATEN PS/2 to USB Adapter. Cable length: 0.9 m, Connector 1: 2x 6-p Mini-DIN, Connector 2: USB A. Weight: 60 g. Package width: 20 mm, Package depth: 130 mm, Package height: 230 mm. Master (outer) case net weight: 2.4 kg, Master (outer) case width: 212 mm, Master (outer) case length: 235 mm

Features
Cable length *
0.9 m
Connector 1 *
2x 6-p Mini-DIN
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Weight & dimensions
Weight
60 g
Packaging data
Package width
20 mm
Package depth
130 mm
Package height
230 mm
Packaging data
Package weight
68 g
Logistics data
Master (outer) case net weight
2.4 kg
Harmonized System (HS) code
84733080
Master (outer) case width
212 mm
Master (outer) case length
235 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
3.44 kg
Products per master (outer) case
40 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)