location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L8360CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L8360CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766774208 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 10:21:49
The date of the most recent change of this product data-sheet in Icecat.
Reference Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother HL-L8360CDW user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 31 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless High Speed Colour Laser Printer with 2-Sided Printing and 2.7 Touchscreen Display
More>>>
Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s HL-L8360CDW Printer is designed for business, offering fast and accurate printing to maximise productivity and keep you ahead of the pack. With day-in-day-out high quality colour prints, the HL-L8360CDW features prints speeds of up to 31ppm, a 6.8cm intuitive touchscreen, USB, wired and wireless connectivity, a 300-sheet paper input, as well as NFC connectivity that allows you to print by touching your phone to your printer. And, with optional paper trays and super high-yield toners, you’ve got a printer that improves your efficiency and adds to your professionalism.

Short summary description Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L8360CDW, Laser, Colour, 2400 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L8360CDW. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Warm-up time
29 s
Warm-up time (from sleep mode)
29 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.7, PostScript 3, XPS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF) input capacity
50 sheets
Multi-Purpose tray
Yes
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Envelopes sizes
C5, Com-10, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Network
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS Server, TFTP Client & Server, SMTP Client, SNMPv1/v2c/v3, ICMP, Web Services (Print), CIFS Client, SNTP Client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS Server, TFTP Client & Server, SMTP Client, SNMPv1/v2c/v3, ICMPv6, Web Services (Print), CIFS Client, SNTP Client, LDAP
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Kindle Fire Printing, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Memory slots
1
Card reader integrated
Yes
Built-in processor
Yes
Processor frequency
800 MHz
Coprocessor
Yes
Coprocessor frequency
0.133 GHz
Sound pressure level (printing)
49 dB
Design
Market positioning *
Business
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Certification
Cerner Certified, Citrix Ready
Power
Power consumption (printing) *
580 W
Power consumption (ready)
1.5 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
340 W
Power consumption (off)
0.03 W
Energy Star Typical Electricity Consumption (TEC)
0.578 kWh/week
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
441 mm
Depth
313 mm
Height
486 mm
Weight
21.9 kg
Packaging data
Package weight
26.1 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Printer management
BRAdmin Professional 3, BRAdmin Light
Source Testseek summary Average rating
Reviews
Updated:
2017-06-09 02:00:03
Uk has collected 7 expert reviews for Brother HL-L8360CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2018-01-21 01:46:09
Sign up for our daily newsletter Brother's latest L8000 colour lasers deliver heaps of new features that will appeal to both small offices and busy workgroups. Sitting at the top of the tree, the HL-L8360CDW offers great performance, improved colour qual...
Good Wide range of network printing options, Great quality, Lots of security options...
Bad Lots of consumables, Could be more competitivelypriced...
Bottom line Brother's HL-L8360CDW A4 laser printer offers good print speeds and quality. What clinches it though is excellent networking support and great print security...
80%
pcmag.com
Updated:
2017-06-09 02:00:03
The Brother HL-L8360CDW ($399.99), a color laser printer, is essentially the recent Editors' Choice Brother HL-L8260CDW on steroids. The HL-L8360CDW gives you greater expandability, twice the memory, a higher duty cycle, access to higher-yield toner cartr...
Good Excellent print quality overall, Fast print speeds, Competitively low running costs, Highly expandable paper capacity, High-yield toner cartridges, Latest security features...
Bad Slightly below average photo quality...
Bottom line The very well rounded HL-L8360CDW is a fast color laser printer with good output quality, low running costs, and flexible expandability for its class...
90%
consumersearch.com
Updated:
2017-08-06 01:53:03
Expert reviews...
Good Fast, Presentation-quality text and graphics, Low cost per page, Loaded with features, Rock-solid Brother reliability...
Bad None noted in reviews...
Bottom line Reasonably priced, fast, fabulous-looking text and graphics -- the Brother HL-L8360CDW has it all, impressing experts and owners alike. Built for business, the HL-L8360CDW has a duplexer for automatic two-sided printing, full networking capabilities and...
0%
betterbuys.com
Updated:
2018-04-17 02:35:16
The HL-L8360CDW Series are single-function color laser printers that's intended for smaller offices and workgroups. They all print at up to 33 ppm in black and color.There are three printers in this series:All three printers include a 800 MHz processo...
Good Super high-yield aftermarket toners on HL-L8360CDW / HL-L8360CDWT, flexible paper handling, mobile and cloud printing...
Bad It doesn't support 11" x 17"-sized paper...
Bottom line Compact and affordable line of single-function printers to help small businesses print more efficiently...
0%
techgearlab.com
Updated:
2019-12-17 03:34:12
For those that print 1000+ pages a month and want a single-function printer that can keep up, the Brother HL-L8360CDW is an excellent choice. This printer spits out pages at a respectable rate of 16 per minute, can hold 300 sheets (or even more if you buy...
Good Excellent text quality, fast, great interface, easy setup...
Bad Very large, expensive...
Bottom line The HL-L8360CDW is an excellent printer, but its large size and up front cost make it a good option only for a small office that goes through a lot of paper...
77%
Country Distributor
Nederland 6 distributor(s)
United Kingdom 10 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)