location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel HUB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9G82AA#ABB
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB-C Travel HUB
More>>>
HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify your mobile expansion and boost your productivity, wherever your work day takes you, with the HP USB-C™ Travel Hub, which delivers display and accessory connections and device charging to your HP 3-in-1, detachable or notebook with one USB-C™ cable.[1]

Short summary description HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel HUB, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, VGA, HP, Pro x2, Elite x2, Elite x3, Enterprise

Long summary description HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP USB-C Travel HUB. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, VGA, Brand compatibility: HP. Power source type: USB. Windows operating systems supported: Windows 10. Width: 111.2 mm, Depth: 44.2 mm, Height: 17.1 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Audio output
No
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
Card reader integrated *
No
Product colour *
Black
Hub interfaces
HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, VGA
Brand compatibility
HP
Compatibility
Pro x2, Elite x2, Elite x3
HP segment
Enterprise
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10
Weight & dimensions
Width
111.2 mm
Depth
44.2 mm
Height
17.1 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Cable length
0.4 m
Disclaimer HP USB-C Travel HUB USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Disclaimer

[1] Supports DisplayPort™ Alt Mode (video, charging and USB 3.1) over the USB-C™ connector. Also compatible with USB Type-C™ Thunderbolt-enabled ports.
[2] Hub power adapter sold separately.
[3] Supports a single display up to 2048 x 1152 @ 60 Hz (single lane, 5.4 Gbps/lane), 2048 x1152 @ 60 Hz (two lanes, 2.7 Gbps/lane), or 2560 x 1600 @ 60 Hz (two lanes, 5.4 Gbps/lane).