location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Foto E500 Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E500KIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Black
  • - Image sensor size: 4/3"
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black :
The long product name of Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Foto E500 Kit
More>>>
Short summary description Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black:
This short summary of the Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Digital Foto E500 Kit, 8 MP, 3264 x 2448 pixels, 4/3", CCD, 435 g, Black

Long summary description Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Olympus Digital Foto E500 Kit. Megapixel (approx.): 8 MP, Image sensor size: 4/3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 435 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:34:03
Uk has collected 49 expert reviews for Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Photoradar.com
Updated:
2011-09-22 23:33:03
The E-300 followed, with an 8-megapixel sensor and a decent entry-level price point. Despite a tastier CCD, the oddball design and slightly plastic construction didn't win a great deal of fans.Olympus has obviously been listening to our gripes, with th...
Bottom line The E-300 followed, with an 8-megapixel sensor and a decent entry-level price point. Despite a tastier CCD, the oddball design and slightly plastic construction didn't win a great deal of fans.Olympus has obviously been listening to our gripes, with th...
100%
gadgetspeak.com
Updated:
2011-09-22 23:33:06
Perhaps a camera those who come from a 35mm background would fall in love with, mainly because they are used to making decisions that the modern digital photographer either does not make or does not have to make. However the Auto mode is there but it...
76%
techadvisor.co.uk
Updated:
2011-09-22 23:33:28
The Olympus E-500 is the latest model to join the increasingly competitive budget digital SLR (single-lens reflex) camera market, sporting 8Mp (megapixels), a unique antidust system and a great-value twin-lens bundle. The E-500 employs an 8Mp CCD (...
Bottom line The Olympus E-500 has 8Mp quality, matching the best budget digital SLRs and a unique approach to combating dust on the sensor. Some may not like the motorised manual focusing, but few will complain about a body and two lenses for £675. Its great val...
80%
pocket-lint.com
Updated:
2011-09-22 23:33:28
The E-500 is a stunning addition to the system featuring all the control you might want...
Good Lightweight and easy to use, excellent image quality, comprehensive control options...
Bad Styling is a bit on the blocky side...
Bottom line The E-500 is a stunning addition to the system featuring all the control you might want...
90%
T3.com
Updated:
2011-09-22 23:33:28
A camera for the serious shutterbug on a shoestring, this packs in a host of features and an excellent 14-45mm lens. The body is a bit small, which makes for a scramble round the back to squeeze on all the controls and 2.5-inch screen. Few concession...
Good Excellent build quality, Hi-tech features...
Bad Weak detail, Erratic auto-focus...
Bottom line Tough, compact and professional, but images cant quite match the best...
80%
theregister.co.uk
Updated:
2011-09-22 23:33:28
76%
digicamreview.co.uk
Updated:
2011-09-22 23:33:28
Announced on the 26th of September 05, the Olympus E-500 is a new 8 megapixel digital camera with a Zuiko 14-45mm F3.5-5.6 lens. The cameras 3.2x optical zoom lens has a 28-90mm 35mm film equivalent. The Olympus E-500 is available from ar...
90%
techradar.com
Updated:
2011-09-22 23:33:51
The pro-level E-1 SLR was the first Four Thirds camera from any manufacturer, and good though it is, its 5-megapixel resolution was always going to be a perceived drawback. The E-300 followed, with an 8-megapixel sensor and a decent entry-level price p...
Good Easy and pleasant to use * Surprisingly free of fringing * Good definition levels * A classy build...
Bad Sluggish manual focus Inferior high ISO performance...
Bottom line Its a very likeable camera with some clever photographic options...
100%
gadgetguy.com.au
Updated:
2011-11-08 14:02:12
When heading for the store, cash or card in hand, be prepared to bargain, with the likelihood that you can win the E-500 plus a larger memory card and maybe another lens ? and still be looking at less than $1,400.
Good Dual card format. Compact and relatively light camera.
Bad Some may want more than 8 megapixels.
Bottom line When heading for the store, cash or card in hand, be prepared to bargain, with the likelihood that you can win the E-500 plus a larger memory card and maybe another lens ? and still be looking at less than $1,400.
100%
goodgearguide.com.au
Updated:
2011-11-08 14:02:12
The camera market is as crowded as ever and with many digital SLR models drifting below the coveted $1000 price point, advanced point and shoots are struggling to remain competitive. Cameras like the Olympus E-500 only make this more difficult. Falling...
90%
impulsegamer.com
Updated:
2014-04-10 05:08:32
Andrew B9.5The E-500 is the latest Digital SLR camera from Olympus which features a plethora of attributes that include 8.0 megapixels (effective), dust reduction and an interchangeable Zuiko lens with an affordable price of $899.00AUD (online). Not o...
Bottom line In conclusion, the E-500 is a perfect camera that I would recommend to all camera enthusiasts on a budget. The Olympus E-500 produced high quality photos with minimal shutter lag and great auto focus speeds. For those that love full manual controls, th...
95%
photo.net
Updated:
2011-09-22 23:33:03
As long as you dont mind the 4/3 sensor (which has a 2x "crop factor") and the lack of 3rd party lenses, it looks like a very interesting and reasonably priced camera which may tempt a lot of digicam users to move up to a DSLR.Here is a copy of the pr...
0%
best4reviews.com
Updated:
2011-09-22 23:33:06
Olympus gave four features top priority when developing the E-500. These are maximum image quality, a sensor cleaning system that ousts dust from the CCD without the need to tinker under the bonnet (or take the...
Good Lightweight and easy to use, excellent image quality, comprehensive control options.
Bad Styling is a bit on the chunky side.
Bottom line The E-500 is packed with kit too much to go over in detail here. Suffice to say, this is as comprehensively specified D-SLR as you’re likely to want (or need) and at £600 (for the standard kit that includes the 14-45mm lens used in the test) it’s gre...
83%
connectreviews.com
Updated:
2011-09-22 23:33:11
Digital cameras have been improving in quality since their popularity increased a few years ago. Olympus has introduced one of the best digital SLR (single lens reflex) cameras I’ve seen, the EVOLT E-500. The EVOLT E-500 is a 8.0 megapixel camera wi...
80%
blogcritics.org
Updated:
2011-09-22 23:33:13
For the past month, Ive been testing out the E-500 DSLR from Olympus. Its an entry-level DSLR with impressive specs for its class. These past 30 days or so, it has been my primary camera. Its been everywhere with me, every day. Ive used it in all s...
0%
Dcviews.com
Updated:
2011-09-22 23:33:15
What we liked about the Olympus E-500 is the fact that, for the price of an entry level camera, you get a very advanced machine. The E-500 has so many features that it will take the real enthusiast some time to figure them all out, whereas relative be...
0%
Neocamera.com
Updated:
2011-09-22 23:33:17
The Olympus E-500 is definitely a great camera. Most importantly, its low price compared to competing models makes it an excellent value. In absolute terms however, its image quality falls short of the best DLSR cameras. In particular, image noise is...
60%
mobiletechreview.com
Updated:
2011-09-22 23:33:20
Digital photography and I go way back. My first digicam was the Apple QuickTake, a VGA affair that looked more like an underwater exploration pod than a camera. Needless to say 1) Ive been using these things for a long time 2) I had film SLR cameras...
80%
maclife.com
Updated:
2011-09-22 23:33:22
Feature-filled - and takes nice pics, too. The eight-megapixel Olympus Evolt E-500 is a comfortable and reasonably light digital SLR camera with high-quality lenses that produce equally high-quality images, making it a top contender in its class...
Good Comfortable. Fast shot-to-shot times. Excellent lens quality. Accurate flesh tones.
Bad Slightly small viewfinder. Memory card not included. Sequential shooting speed could be faster.
Bottom line If you havent accumulated a bunch of lenses that dictate buying another brand, the E-500 has all the features youll ever need, plus some that its competitors dont have. The E-500 is a quality camera. The Evolt E-500s standard lens yields razor-s...
80%
shutterbug.com
Updated:
2011-09-22 23:33:24
An upgrade over the EVOLT E-300 released a year earlier, the E-500 features more traditional SLR styling, a few technical enhancements, and several new amenities. The external differences are obvious at even a quick glance. Instead of the long and flat...
0%
trustedreviews.com
Updated:
2011-09-22 23:33:26
The E system from Olympus is the only digital SLR system designed from the ground up to be wholly digital. All of the other D-SLR systems from other manufacturers are based, at least in part, on existing 35mm film SLR standards, including body designs, le...
90%
Megapixel.net
Updated:
2011-09-22 23:33:31
The E-500s body is made of a metal chassis dressed in a tough, black polycarbonate body with a rubber-surfaced grip on the front of the body. The top side of the grip area supports 5 separate controls. First, angled forwards and slightly to the right...
Good Excellent image quality, Excellent value with 2 lens kit, RAW, TIFF, and low compression SHQ format and selectable compression level for HQ and SQ, Mirror lockup, CCD cleaning system, Good ergonomics...
Bad A bit too heavy on power consumption in comparison to other dSLR cameras, Soft focus at the widest angle with the 1445 mm lens...
Bottom line Unlike other Olympus digital SLR cameras to date, the Olympus E-500 has a much more traditional design than the last dSLR Olympus introduced, the E300. Another in a series of Four Thirds system cameras, the E-500 uses a CCD with 4:3 proportions and a l...
0%
cameralabs.com
Updated:
2011-09-22 23:33:34
Announced in September 2005, the E-500 was the third E-Series digital SLR from Olympus; the fourth, the E-330 was announced in January 2006. The E-500 offers 8 Mpixel resolution and employs a FourThirds mount which can accommodate an increasing rang...
Good Unique and effective anti-dust system, Great value twin lens bundle, Good resolution and overall image quality, Detailed shooting information for a budget DSLR...
Bad Motorised manual focusing not very tactile, View through viewfinder looks very narrow, Screen doesnt turn off when you compose, Lens selection not as broad as major rivals...
Bottom line The Olympus E-500 is a mixed bag with plenty of things going for it, but equally a number of aspects which could be considered deal-breakers by some photographers. Highlights of course include the SSWF anti-dust system, an impressively high level of in...
76%
v3.co.uk
Updated:
2011-09-22 23:33:39
This popular digital SLR gets a long due update...
80%
letsgodigital.org
Updated:
2011-09-22 23:33:44
When the Olympus E-300 first appeared in the market, many raised an eyebrow. Was this the camera that would truly make a mark for the FourThirds system? It wasnt. With the E-500 digital reflex Olympus gives it another shot, one that in my opinion is f...
80%
pcmag.com
Updated:
2011-09-22 23:33:48
With so many digital camera manufacturers offering inexpensive digital SLRs, consumers have a lot of options to choose from. The overall quality is generally very high, but careful testing can detect subtle differences. Although our tests turned up s...
Good Large, clear 2.5-inch LCD. Supports a variety of shooting formats, even multiple formats simultaneously.
Bad Controls could be better organized. Image quality could be better. Weak burst mode.
Bottom line The Olympus Evolt E-500 is a very good entry-level D-SLR that falls just shy of greatness...
80%
dpreview.com
Updated:
2011-09-22 23:33:54
The E-500 EVOLT was announced on 26th September 2005, almost exactly a year after the E-300 which was the first affordable Four Thirds System digital SLR. The E-500 features an eight megapixel Kodak 4/3 Type CCD sensor, a Four Thirds System lens mount...
Good Good resolution, very little difference to the EOS 350D (although not as crisp), Good color, contrasty images with out-of-the-camera appeal (selectable Picture Modes), Low noise levels up to ISO 400, usable ISO 800 (image much softer at ISO 1600), New hig...
Bad Very small viewfinder view (difficult to see fine detail, difficult to check focus), Recommended sensitivity ISO 100 - 400, images at ISO 800 usable, ISO 1600 not really, Not instant startup (1.7 sec) even longer in its out-of-the-box configuration, Occas...
Bottom line When the E-500 was announced in September this year the reception was noticeably more positive than for the E-300. The E-300s primary problems were its unusual design/layout and (as soon as reviews arrived) pretty average high ISO performance. It had...
0%
dcresource.com
Updated:
2011-09-22 23:33:58
This review has been completed using a production-level EVOLT E-500. Product photos have been reshot where necessary and all sample photos are from the production camera. The Olympus EVOLT E-500 is a new entry-level digital SLR thats priced at jus...
0%
pcworld.com_techhive.com
Updated:
2014-04-10 05:08:31
Olympus EVolt E-500 Entry-level SLR digital camera brings 8 megapixels and a 2.5-inch LCD to the fray. This well-equipped and reasonably priced entry-level digital SLR produces high-quality images. The 8-megapixel camera comes with a wide array of feat...
Good Extensive menus, Large LCD...
Bad Response to control wheel is sluggish, Manual focus isnt precise...
Bottom line Entry-level SLR digital camera brings 8 megapixels and a 2.5-inch LCD to the fray.
84%
review-shop.com
Updated:
2014-04-10 05:08:32
After using the Canon Digital Rebel XT with an 18-55 mm lens, I decided to try the latest affordable digital SLR from Olympus - Olympus EVOLT E-500 with 14-45 mm f/3.5-5.6 Olympus Zuiko lens. Pictures The pictures of the Olympus EVOLT E-500 as well as...
100%
steves-digicams.com
Updated:
2014-04-10 05:08:32
The Olympus EVOLT E-500 is a full-featured, 8-megapixel digital SLR camera that was designed to be used easily by photographers of any skill level. The E-500 is compact (approx. 5 x 3.7 x 2.6 inches), lightweight (15.3 oz.), durable and packed with Oly...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500BODY Digital Foto E500 body 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500DOUBLE Digital Foto E500 double 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
FERRARIDIGI Ferrari Digital Model 2004 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 MJU 400 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
WMJU400FER Ferrari Digital Model 2004 MJU 400 0.00
(excl. VAT)
0 (incl. VAT)