Lenco logo

Lenco 7" TFT-screen with portable DVD-player car TFT monitor 17.8 cm (7") 480 x 234 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95369
Info modified on:
25 Sept 2023, 10:02:00
Long product name Lenco 7" TFT-screen with portable DVD-player car TFT monitor 17.8 cm (7") 480 x 234 pixels Silver:

7" TFT-screen with portable DVD-player

Short summary description Lenco 7" TFT-screen with portable DVD-player car TFT monitor 17.8 cm (7") 480 x 234 pixels Silver:

Lenco 7" TFT-screen with portable DVD-player, 17.8 cm (7"), 480 x 234 pixels, Silver, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3.5 kg

Long summary description Lenco 7" TFT-screen with portable DVD-player car TFT monitor 17.8 cm (7") 480 x 234 pixels Silver:

Lenco 7" TFT-screen with portable DVD-player. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels. Product colour: Silver. Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.