location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS STRIX TACTIC PRO keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STRIX TACTIC PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH0084-B2UA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900178746
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS STRIX TACTIC PRO keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight
  • - Black
Long product name ASUS STRIX TACTIC PRO keyboard Gaming USB Black :
The long product name of ASUS STRIX TACTIC PRO keyboard Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, Cherry MX brown, 1.8 m, 50-million keystrokes
More>>>
ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
The official description of ASUS STRIX TACTIC PRO keyboard Gaming USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EVERYTHING UNDER
CONTROL
Strix Tactic Pro is an ultra-durable, illuminated, mechanical gaming keyboard, engineered for superior responsiveness and available with a choice of black, blue, brown, or red Cherry MX switches. It employs the highest-specification N-Key Rollover (NKRO) technology over USB and has 13 dedicated, easy-to-reach macro keys for fast and hassle-free command customization. Gamers even have the option to reassign F1-F8 as macro keys for a total of 21 one-touch commands as well as use the on-the-fly macro-recording key to create commands without interrupting gameplay.

GAME WITH
RELENTLESS FORCE
Full mechanical switches
Built for serious gamers, Strix Tactic Pro is engineered with Cherry MX Black, Blue, Brown, or Red switches. These high-quality switches have a lifecycle of 50-million keystrokes — more than 10 times (10X) that of conventional keyboards. They're also fantastically tactile and brilliantly responsive, so you'll up your actions per minute (APM) to the max!

ULTRA RESPONSIVE.
NO GHOSTING.
N-Key Rollover (NKRO) over USB
Press too many keys on a traditional keyboard and you'll suffer ‘ghosting' that stops some keys being registered — and that hinders precise control. Strix Tactic Pro employs the highest-specification N-Key Rollover (NKRO) technology to ensure that every key press is registered, no matter how many keys are held down at once. When you need Strix Tactic Pro to behave like a traditional keyboard, the
6-Key Rollover (6KRO) switch does the job instantly!

TACTICAL FLEXIBILITY
21 easy-to-reach macro keys
Strix Tactic Pro is equipped with 13 dedicated and easy-to-reach macro keys for hassle-free and fast command customization — and you're even able to reassign F1-F8 as macro keys for a total of 21 one-touch commands. Strix Tactic Pro also comes with an on-the-fly macro-recording key, so you can capture action and keystroke sequences without interrupting your game!

GAME EVERYWHERE
Software and plug-and-play hardware modes
The package comes with an intuitive Strix software suite for easy setup and advanced personalization. For gaming on the go, Strix Tactic Pro's plug-and-play hardware mode and built-in 4MB memory let you attach and play with no installation hassles!

STRIX
Unleash your gaming instincts
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.

Short summary description ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
This short summary of the ASUS STRIX TACTIC PRO keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS STRIX TACTIC PRO, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
This is an auto-generated long summary of ASUS STRIX TACTIC PRO keyboard Gaming USB Black based on the first three specs of the first five spec groups.

ASUS STRIX TACTIC PRO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Programmable hot keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Design
Backlight *
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
No
Product colour *
Black
Material
ABS synthetics
Connector contacts plating
Gold
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
515.5 x 178.6 x 32.9 mm
Packaging data
Quick start guide
Yes
Technical details
Cord length
1.8 m
Source Testseek summary Average rating
Reviews
Updated:
2017-03-30 02:10:33
Uk has collected 68 expert reviews for ASUS STRIX TACTIC PRO keyboard Gaming USB Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
back2gaming.com
Updated:
2017-03-30 02:10:32
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct.The...
Good 13 Dedicated Macro keys 8 Switchable Marco/Function keys(F1F8), Media Keys, Volume Wheel, NKRO...
Bad Its length may not fit most desk spaces, Color theme may not match most setups...
Bottom line Let's break it down:Performance. The keyboard exhibited what it promises on its product packaging. ASUS stand firm on their claims and has never failed to deliver the performance that users crave. In all my experience with different keyboards, the Strix T...
182%
jamonline.ph
Updated:
2017-03-30 02:10:32
The ASUS Strix Tactic Pro gaming keyboard is made of plastic as expected. There are no quirky materials on this one, but it's pretty solid. It's one of a hell gaming keyboard because it features a lot of Macro keys and normally...
0%
reimarufiles.com
Updated:
2017-03-30 02:10:32
We test out the Strix Tactic Pro Gaming Keyboard from ASUS to see if this gigantic keyboard deserves to be in your little desktop.A few years back, Taiwanese Tech Company ASUS are just more into PC components, focusing in providing the best performance fo...
0%
goldfries.com
Updated:
2017-03-30 02:10:32
A matching partner with the ASUS Claw gaming mouse that I reviewed last week, the STRIX Tactic Pro might just be the keyboard for you if you're a gamer that makes full use of macros.The STRIX Tactic Pro is a full sized keyboard with Cherry MX switches for...
Bottom line The ASUS STRIX Tactic Pro Mechanical Gaming Keyboard retails at RM 499, which is quite steep for a keyboard with so many macro yet lacking many other features. Let's not forget that if you're using an ASUS ROG series motherboard, there's the Keybot softwa...
0%
Bit-Tech.net
Updated:
2017-03-30 02:10:32
Japanese made Omron D2F01F switches give the main buttons a lovely, finelybalanced action – Omron switches are fast becoming the norm for midrange and highend mice, and we have no issue with that. The scroll wheel is secure and has a pleasant rubber...
84%
chip.com.my
Updated:
2017-03-30 02:10:32
The ASUS STRIX brand was first introduced as an upgrade to the company's DirectCU II line of coolers for graphics cards, so imagine our surprise when we received a number of PC gaming accessories from ASUS bearing the same STRIX brand. This month, we got...
Good Excellent features, Choice of Cherry MX keys...
Bad None...
Bottom line ASUS certainly has done no wrong here with the ASUS STRIX TACTIC PRO mechanical gaming keyboard. If you're looking for one that comes with all the bells and whistles, this may be one that you should consider.(previously published in issue December 2014)...
0%
kitguru.net
Updated:
2017-03-30 02:10:33
Featuring replaceable keycaps, near limitless simultaneous key presses and a ton of orange accenting, the Tactic Pro is hoping to drag its STRIX brand into the spotlight and give ASUS fans a different styling choice than its traditional ROG range.Is it go...
Good Solid build quality, Cherry MX switches are excellent, Plenty of macro keys in a variety of places, Unique look with orange backlighting, Antighosting gives infinite simultaneous key presses, Good media control...
Bad Rubber feet do not grip as well when board is raised, Lighting options are limited, No wrist rest and shape makes adding thirdparty one more difficult, A bit expensive, Indicator LED placement leaves this short reviewer unable to see what is what.
Bottom line The ASUS STRIX Tactic Pro is a very well constructed mechanical gaming keyboard that will appeal to both gamers and typists. The choice of Cherry switches mean you can tailor the key response to your own personal taste. We also find the adjustable orange...
85%
play3r.net
Updated:
2017-03-30 02:10:33
Since opening its doors in 1989, the Taiwanese technology manufacturer ASUS has gone from strength to strength. From humble beginnings as a simple motherboard manufacturer they, like other Taiwan giants, have evolved to meet the demands of the ever growin...
Good All major flavours of MX switches available, Awesome amount of macro functionality for people who need it...
Bad Aggressive design is a bit polarising, Can't change the lighting effects, Key cap coating is a bit smooth...
Bottom line So after a good amount of testing what are my lasting impressions of the Tactic Pro? Starting off with the design and for me it's a bit of a mixed bag, on the one hand I'm a fan of the nice matte finish, the indicator lights on the top and just the gener...
80%
enostech.com
Updated:
2017-04-25 01:07:50
When it comes to picking a peripheral for your PC setup, the market is filled with so many choices that almost one gets more confuse than enjoying such a variety of options. I've faced such a situation many times but my nature of being a particular brand...
Bottom line As I am not used to macro keys enabled keyboards, I faced difficulty in adjusting with the overall keys layout but I can't take it as a Con for being a personal preference but it would have been better if Asus had provided a bit of more spacing between t...
0%
uk.hardware.info
Updated:
2017-09-30 01:07:52
Mechanical keyboards are extremely popular at the moment, at least if we look at the available keyboards on the market. For our new comparison test we received a total of 16 models by 11 different manufacturers. Which one should you get? Originally ke...
Bottom line After testing 16 different mechanical keyboards we can safely say that when it comes to the typing experience most of the models are a lot alike. This is mostly because of the used technique; everything with the Cherry MX switches has the same key sizes...
0%
liveatpc.com
Updated:
2020-01-12 02:42:04
by matthew yapHoot goes the Strix, or ‘owl' as it is known in Greek, a whole new range of gaming peripherals from ASUS. With RoG, is there really need another gaming series? Probably not, but it's here to stay and we've got a whole set of it for review th...
86%
hardware-boom.com
Updated:
2020-01-12 02:42:04
Asus has this year specifically for gaming peripherals released in the Strix series, which we have received in recent months, a number of video cards in our test lab. We see in this article Claw Optical Gaming Mouse, Pro Gaming Headset and the Tactic Pro...
Bottom line The gaming peripherals Asus Strix series we received with mixed feelings. The products are sturdy and solidly built and also about the exterior design, we are very pleased, if we find the headset although nice, but a little too big for our taste. The perf...
0%
thinkcomputers.org
Updated:
2017-03-30 02:10:32
ASUS has been expanding their STRIX gaming line from just graphics cards, now they have keyboards, mice, headsets, and even mousepads. Today we will be taking a look at the STRIX Tactic Pro, which is a very nice mechanical gaming keyboard this is being of...
Good 21 dedicated macro keys, Available in all Cherry MX flavors, N-Key rollover over USB, Illuminated, Great build quality and not overly large...
Bad Pretty poor software...
Bottom line I did take time to test the N-Key rollover over USB and it worked quite well. Using Aqua'S KeyTest we are able to see what key presses are actually recorded. For our test I hit the A-K keys, H-L keys and the spacebar all at once. Without NKRO enabled only...
80%
overclockers.com
Updated:
2017-03-30 02:10:32
ASUS has been expanding their STRIX line of gaming products recently and have added a headset, keyboard, mouse, and even a couple of different mouse pads to the family. Today, we'll have a look at the STRIX Tactic Pro Gaming Keyboard, which offers a pleth...
Bottom line Trying to describe how the keyboard feels is a tough task using the written word, but we'll give it a shot. First off, the keyboard is extremely responsive to every keystroke, whether that be gaming or productivity use. The macro keys are easy to access...
0%
benchmarkreviews.com
Updated:
2017-03-30 02:10:32
In this review, I'll be testing the Cherry MX Brown switch version of this keyboard. The Cherry MX Brown switch is advertised as a quite, tactile switch. Similar to a Cherry Blue, but without the noise. Cherry MX browns are advertised as both good for gam...
Good Cherry MX brown switches, 13 Dedicated macro keys, Media controls, NKey rollover (NKRO) over USB, Onthefly macro recordings, Plugandplay, Backlit, Braided cable...
Bad Software has some quirks, Wide footprint, Nondetachable cord, Not enough customization for lighting, One of the media keys malfunctions, No USB ports or audio passthrough...
Bottom line Overall, the ASUS Strix Tactic Pro keyboard is a very, very nice unit. Featuring a plethora of macro keys, backlighting, and multi-profile support with on-board memory. Some people might find it's footprint to be on the large side, but I found it to not b...
90%
reviewstudio.net
Updated:
2017-03-30 02:10:32
ASUS has one last Strix peripheral at the ready, a Cherry-MX based mechanical keyboard known as the Strix Tactic Pro, which has founds it way on my desk. I think it's time to perform another surgery.Mechanical keyboards are kind of a staple for premium pe...
Good NKRO, 21 macrokeys, Excellent build quality;...
Bad Somewhat pricy;...
Bottom line This is ASUS' first serious entry in the mechanical keyboard space. There was an Echelon mech, but that wasn't built from scratch like the Tactic Pro seems to be. For a Gen. 1 device, this is a exceptional machine. Compared to other mechs, it's just above...
90%
xtremerigs.net
Updated:
2017-03-30 02:10:32
This is from Asus's popular owl and orange themed Strix gaming line up. So first off – those mechanical switches are Cherry MX – phew no knock offs here! This particular version came with brown switches, but black, red and blue switches are all options. M...
Bottom line The price of $150170 is high compared to Razer but similar to Corsair's offerings.  The Corsair K95 has a similar feature set but misses out on a lot of the more useful macro switches.  The Razer on the other hand has more macro customization ability, but...
86%
pcper.com
Updated:
2017-03-30 02:10:32
Keyboards are a very personal thing, and as this is one of the three primary interfaces with the system itself (along with the mouse and display), feel will help decide the experience. Without a doubt mechanical keyboard have become very popular with enth...
Good Very high build quality, Distinctive, angular design, Good backlighting implementation, Excellent performance, Software is easy to use...
Bad Pricing befits a premium product, but will be a barrier to entry...
Bottom line The STRIX TACTIC PRO keyboard is a very well designed product with exceptionally good build quality and overall feel. The design looks really cool in an understated way, with a subdued finish and muted accents.The design is very angular (almost bat-like)...
0%
overclock3d.net
Updated:
2017-03-30 02:10:33
Strix is the Latin term for Owl, which explains much about the piece of digital craftsmanship which forms the image at the top of the page.It's also the latest range of products from ASUS. Not replacing the ROG brand, just giving ASUS another string to th...
0%
hothardware.com
Updated:
2018-02-10 01:44:10
In a broad sense, there are two types of keyboards in this world—those that use mechanical key switches and those that don't. If that sounds like something a keyboard snob would say, so be it, this editor stands guilty as charged, and happily so. We can a...
Bottom line In our last roundup of mechanical keyboards, we determined there wasn't a clear winner out of the bunch, and while that's mostly true this time around, there is one that we favor above the rest. That one is G.Skill's Ripjaws KM780 RGB. It's the most balan...
0%