location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4740DTWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-4740DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF75402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628981
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-4740DTWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Duplex business 4-in-1: Double-sided print, scan, copy and fax
  • - Fast business-quality printing: 24ppm black and 22ppm colour3
  • - Connectivity: Wi-Fi, Wi-Fi Direct, NFC1 and Ethernet
  • - Print more pages with XL inks: 2,600 black pages and 1,900 colour pages with XL inks4
  • - Epson's free mobile printing apps2: Freedom to print and scan anywhere2
Long product name Epson WorkForce Pro WF-4740DTWF :
The long product name of Epson WorkForce Pro WF-4740DTWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-4740DTWF
More>>>
Epson WorkForce Pro WF-4740DTWF:
The official description of Epson WorkForce Pro WF-4740DTWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-functioning equipment
Set your office up to run efficiently with a 50 page duplex automatic document feeder and two paper trays taking 250 sheets each. It delivers the quality you need with Epson’s PrecisionCore printhead technology producing laser-like prints. What’s more, it offers LDAP support and you can share and organise documents with Scan-to: Email, Cloud, FTP and Network options.

Compact yet mighty
The stylish, streamlined and compact WF-4740DTWF features a 10.9cm touchscreen.

Speed up operations
Ensure your business runs smoothly with swift print speeds of up to 24 pages per minute4 and fast double-sided printing.

Low running costs
Achieve professional looking documents that are water, smudge and highlighter resistant, with Epson's DURABrite Ultra Ink. Offering great value, the inks are supplied individually, so you only ever have to replace the colour used. Plus, with the XL cartridge you can print up to 2,600 black and 1,900 colour pages4.

Desk-free printing
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. And there's Epson's free mobile printing apps and solutions including Email print, which allows you to send items to print from almost anywhere in the world2.

Short summary description Epson WorkForce Pro WF-4740DTWF:
This short summary of the Epson WorkForce Pro WF-4740DTWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4740DTWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce Pro WF-4740DTWF:
This is an auto-generated long summary of Epson WorkForce Pro WF-4740DTWF based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4740DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
22 ipm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
14 ppm
Duplex print speed (ISO/IEC 24734, A4) black
14 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
14 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Optical scanning resolution (ADF)
1200 x 1200 DPI
Scan technology
CIS
Scan to
Cloud
Scan speed (colour)
6 ppm
Scan speed (black)
6 ppm
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Scan speed (ADF, A4)
16 ppm
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
20 W
Power consumption (ready)
8.9 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2012 R2, Windows Server 2003 R2
Weight & dimensions
Width
425 mm
Depth
388 mm
Height
330 mm
Weight
12.1 kg
Packaging data
Package width
435 mm
Package depth
480 mm
Package height
400 mm
Package weight
14.3 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
87.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
87.5 cm
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Server 2003 R2
Ink drop
3.8
Print head nozzles
800 nozzles black, 800 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-06-26 02:04:12
Uk has collected 6 expert reviews for Epson WorkForce Pro WF-4740DTWF and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcmag.com
Updated:
2017-06-26 02:04:12
The Epson WorkForce Pro WF-4740 ($299.99) is a more robust version of the Editors' Choice WF-4720, a business-centric inkjet all-in-one (AIO) printer. For the difference in price (about $100), you get twice the paper input capacity, a larger automatic doc...
Good Excellent print quality overall, Auto-duplexing ADF, Competitively low running costs, Supports Wi-Fi Direct and NFC, Fast for its class...
Bad No multipurpose tray, Small output tray, Slightly expensive...
Bottom line The WF-4740 prints well and fast, and it supports just about every midrange business-centric inkjet feature available, including Wi-Fi Direct, NFC, and two-sided scanning...
80%
computershopper.com
Updated:
2017-10-04 02:57:37
It's tough choosing a color inkjet AIO: So many models are on the market, you may decide to just give up and choose one based entirely on price.That would be a mistake, because you may end up with one that doesn't fit your needs or one that costs you more...
Good Exceptional print quality, Better-than-average print speeds, Relatively compact, 500-sheet input capacity, Auto-duplex ADF, Wi-Fi, NFC support, Fax capabilities...
Bad Skimpy 80-sheet output tray, Slightly high price tag, Lacks some advanced business features, such as employee and project tracking...
Bottom line This color inkjet AIO has almost everything going for it, including print quality, speed, big in-trays, an auto-duplexing ADF, and wide wireless options. The main stumble? The output tray. Read More...
80%
betterbuys.com
Updated:
2019-11-21 06:36:40
Epson has recently released a new line of all-in-one printers aimed at its BusinessFirst reseller network. All devices include extended warranty and additional ink out of the box. One of those printers is the WorkForce Pro WF-4740 Business Edition ($399.9...
Good Eight ink cartridges included out of the box, two-year limited warranty, flexible paper-handling...
Bad Only available via the BusinessFirst reseller network...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson WorkForce Pro WF-4740DTWF:
Disclaimer

(1) Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.
2. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
3. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield
4. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex. For more information, please visit www.epson.eu/testing