location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42529
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42529 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120425298 show
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:23:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports all HDMI 2.0 features including resolutions up to 4K
  • - CL2P plenum rated jacket
  • - Designed to support High Speed HDMI features including Ethernet
  • - Gripping, gold plated connectors
  • - TAA compliant
Warranty: www.cablestogo.com/
Long product name C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black :
The long product name of C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed Hdmi Cable with Gripping Connectors - сl2p - Plenum Rated
More>>>
C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black:
The official description of C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high speed HDMI CL2P plenum rated cable with gripping connectors is designed for connecting multimedia devices in an office, meeting room, or in other commercial environments. This cable can be installed in Audio/Video applications requiring high speed HDMI features while meeting building codes that require CL2P plenum rated cables to be installed. Ensure that your most critical equipment maintains signal with the gripping connectors which provide greater port retention than a standard HDMI connector.

Follow the code
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. This CL2P rated cable meets all requirements for commercial, industrial, hospital, and school spaces that require CL2P plenum cable to be installed.

Short summary description C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black:
This short summary of the C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 42529, 7.62 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of C2G 42529 HDMI cable 7.62 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

C2G 42529. Cable length: 7.62 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
7.62 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Features
AWG wire size
24
Connector contacts plating *
Gold
Cable shielding
Aluminum mylar foil
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Weight & dimensions
Cable diameter
6 mm
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)