location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
mophie Check ‘mophie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3516_PWR-BOOST-2.6K-PRP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3516 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0810472035161 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘mophie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by mophie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Purple
  • - Universal
  • - Charging source: USB
  • - 2600 mAh
  • - 1 pc(s)
More>>>
Short summary description mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple:
This short summary of the mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple data-sheet is auto-generated and uses the product title and the first six key specs.

mophie 3516_PWR-BOOST-2.6K-PRP, 2600 mAh, Purple

Long summary description mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple:
This is an auto-generated long summary of mophie 3516_PWR-BOOST-2.6K-PRP 2600 mAh Purple based on the first three specs of the first five spec groups.

mophie 3516_PWR-BOOST-2.6K-PRP. Battery capacity: 2600 mAh. USB Type-A output ports: 1. Output current: 1 A. Product colour: Purple

Design
Number of simultaneously connected devices (max) *
1
Product colour *
Purple
Charger compatibility *
Universal
On/off switch
Yes
LED indicators
Yes
Waterproof
No
Performance
Charging source *
USB
Battery capacity *
2600 mAh
Fast charging *
No
Power
Output current
1 A
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Micro-USB connector
Yes
USB charging connector
Yes
Weight & dimensions
Width
29 mm
Depth
85.1 mm
Height
21.3 mm
Weight
65.2 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)